PIS-0837
PIS-0837
Active
Description:  ASUS TINKER BOARD S RK3288
Manufacturer:  Pi Supply
Datasheet:   PIS-0837 Datasheet
History Price: Active
In Stock: 48600
PIS-0837 Specification
Specification
Part No
PIS-0837
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Pi Supply
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A17
Platform
ASUS Tinker Board S
Utilized IC / Part
RK3288
Mounting Type
Fixed
Contents
Board(s)
PIS-0837 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi
Teresa Patterson
United States
5 stars
2026-03-30 22:12
Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!