☰
JBM-007
JBM-007
Active
Description:  JUSTBOOM DAC
Manufacturer:  Pi Supply
Datasheet:   JBM-007 Datasheet
History Price: $49
In Stock: 47280
JBM-007 Specification
Specification
Part No
JBM-007
Category
Audio Amplifier Evaluation Boards
Manufacturer
Pi Supply
Series
JustBoom
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
142mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
PCM5102A, TPA6133A2
Supplied Contents
Board(s)
JBM-007 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you