JBM-005
JBM-005
Active
Description:  JUSTBOOM DIGI ZERO
Manufacturer:  Pi Supply
Datasheet:   JBM-005 Datasheet
History Price: $33.6
In Stock: 30800
JBM-005 Specification
Specification
Part No
JBM-005
Category
Expansion Boards, Daughter Cards
Manufacturer
Pi Supply
Series
JustBoom
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Raspberry Pi
Platform
Audio
Type
Audio Interface
Function
DA101JC, WM8804GEDS
Utilized IC / Part
Board(s)
JBM-005 PDF Datasheet
JBM-005 Compare Parts
  • JBM-005 vs JBM-004
  • JBM-005 vs JBM-003
  • JBM-005 vs JBM-002
  • JBM-005 vs JBM-001
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi