CPI2-B1-CY8C
CPI2-B1-CY8C
Obsolete
Description:  ISP BASIC+CYPRESS CY8C2/CY8C3
Manufacturer:  Phyton Inc
History Price: Obsolete
In Stock: 6955
CPI2-B1-CY8C Specification
Specification
Part No
CPI2-B1-CY8C
Category
Programmers, Emulators, and Debuggers
Manufacturer
Phyton Inc
Series
ChipProg-ISP2
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmer (In-Circuit/In-System)
For Use With/Related Products
EEPROM, FLASH, MCU, PLD
Contents
Board(s)
CPI2-B1-CY8C PDF Datasheet
CPI2-B1-CY8C Related Parts
CPI2-B1
CPI2-B1
Phyton Inc
ISP BASIC DEVICE LIBRARY
CPI2-B1-ACM
CPI2-B1-ACM
Phyton Inc
ISP BASIC+ARM CORTEX-M
CPI2-B1-FR0812
CPI2-B1-FR0812
Phyton Inc
ISP BASIC+NXP 9(R)S08/9S12/S912
CPI2-B1-LTPLD
CPI2-B1-LTPLD
Phyton Inc
ISP BASIC+LATTICE PLD
CPI2-B1-MSP430
CPI2-B1-MSP430
Phyton Inc
ISP BASIC+TI MSP430
CPI2-B1-REU
CPI2-B1-REU
Phyton Inc
ISP BASIC+RENESAS DEVICES
CPI2-B1-SL51
CPI2-B1-SL51
Phyton Inc
ISP BASIC+SILABS 8051/EFM8
CPI2-B1-STM8
CPI2-B1-STM8
Phyton Inc
ISP BASIC+STMICRO ST7/STM8
CPI2-B1-TIC2K
CPI2-B1-TIC2K
Phyton Inc
ISP BASIC+TI C2000/TMS320F28
CPI2-B1-CY8C Compare Parts
  • CPI2-B1-CY8C vs CPI2-B1-STM8
  • CPI2-B1-CY8C vs CPI2-B1-SL51
  • CPI2-B1-CY8C vs CPI2-B1-REU
  • CPI2-B1-CY8C vs CPI2-B1-MSP430
  • CPI2-B1-CY8C vs CPI2-B1-LTPLD
  • CPI2-B1-CY8C vs CPI2-B1-FR0812
  • CPI2-B1-CY8C vs CPI2-B1-ACM
  • CPI2-B1-CY8C vs CPI2-B1
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything