☰
TIPD137
TIPD137
Discontinued at Digi-Key
Description:  PCB FOR TI-BASED REF DES TIPD137
Manufacturer:  PCB Power
Datasheet:   TIPD137 Datasheet
History Price: $17.38
In Stock: 32380
TIPD137 Specification
Specification
Part No
TIPD137
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
PCB Power
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
*
Embedded
No
Utilized IC / Part
DAC8811, OPA2277
Primary Attributes
-
Supplied Contents
Unpopulated (Bare) Board(s)
TIPD137 Compare Parts
  • TIPD137 vs TIPL400
  • TIPD137 vs TIPL801
  • TIPD137 vs TIPL401
  • TIPD137 vs TIPD115
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you