☰
TIPD115
TIPD115
Discontinued at Digi-Key
Description:  PCB FOR TI-BASED REF DES TIPD115
Manufacturer:  PCB Power
Datasheet:   TIPD115 Datasheet
History Price: $16.23
In Stock: 8065
TIPD115 Specification
Specification
Part No
TIPD115
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
PCB Power
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Reference Design
Function
*
Embedded
No
Utilized IC / Part
ADS8881, OPA333, REF5045, THS4281, THS4521
Primary Attributes
-
Supplied Contents
Unpopulated (Bare) Board(s)
TIPD115 PDF Datasheet
TIPD115 Compare Parts
  • TIPD115 vs TIPL400
  • TIPD115 vs TIPL801
  • TIPD115 vs TIPL401
  • TIPD115 vs TIPD137
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you