Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Panasonic Electronic Components MMC01-C49
MMC01-C49
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
MN101C EVAL BRD
Manufacturer:
Panasonic Electronic Components
Datasheet:
MMC01-C49 Datasheet
History Price: Obsolete
In Stock: 240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MMC01-C49 Specification
Specification
Part No
MMC01-C49
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Panasonic Electronic Components
Series
AM1
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AM1
Platform
-
Utilized IC / Part
MN101C
Mounting Type
Fixed
Contents
Board(s)
MMC01-C49 PDF Datasheet
MMC01-C49 Datasheet
Click and Download: MMC01-C49 Datasheet
MMC01-C49 Related Parts
MMC01-C77
Panasonic Electronic Components
MN101C EVAL BRD
MMC01-C78
Panasonic Electronic Components
MN101C EVAL BRD
MMCCMB2107
NXP Semiconductors
MMC2107 EVAL BRD
MMCCMB2114
NXP Semiconductors
MMC2114 EVAL BRD
MMCEVB2107
NXP Semiconductors
MMC2107 EVAL BRD
MMCEVB2114
NXP Semiconductors
MMC2114 EVAL BRD
MMC01-C49 Compare Parts
MMC01-C49 vs MMC01-C77
MMC01-C49 vs MMCEVB2114
MMC01-C49 vs MMCEVB2107
MMC01-C49 vs MMCCMB2114
MMC01-C49 vs MMCCMB2107
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****