Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Panasonic Electronic Components ENWF9408AMEF
ENWF9408AMEF
Active
RF Evaluation and Development Kits, Boards
Description:
EVAL KIT FOR PAN9028
Manufacturer:
Panasonic Electronic Components
Datasheet:
ENWF9408AMEF Datasheet
History Price: Active
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ENWF9408AMEF Specification
Specification
Part No
ENWF9408AMEF
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Panasonic Electronic Components
Series
PAN9028
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 a/b/g/n (Wi-Fi, WiFi, WLAN), Bluetooth? Classic
For Use With/Related Products
2.4GHz, 5GHz
Supplied Contents
88W8987, ENWF9408A1EF
Type
Board(s)
ENWF9408AMEF Related Parts
ENW49A01AYEF
Panasonic Electronic Components
PAN9320 DAUGHTER BOARD
ENW49A01AZEF
Panasonic Electronic Components
EVAL KIT PAN9320
ENW49C01AYKF
Panasonic Electronic Components
PAN9420 EVALUATION KIT
ENW49D01AZKF
Panasonic Electronic Components
PAN9520 WIFI EVALUATION KIT
ENW89819AYKF
Panasonic Electronic Components
1X PAN1326C2 DAUGHTERBOARD (ETU)
ENW89820AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89820AY2F
Panasonic Electronic Components
EVAL KIT FOR PAN1720
ENW89835AY1F
Panasonic Electronic Components
EVAL KIT FOR PAN1721
ENW89837AUKF
Panasonic Electronic Components
PAN1026A USB EVALUATION KIT
ENW89837AVKF
Panasonic Electronic Components
PAN1026 EXPERIMENTER KIT
ENW89837AWKF
Panasonic Electronic Components
PAN1026A EXPERIMENTER KIT
ENW89837AYKF
Panasonic Electronic Components
PAN1026 EVALUATION KIT
ENWF9408AMEF Compare Parts
ENWF9408AMEF vs ENWF9408AVEF
ENWF9408AMEF vs ENWF9201AZEF
ENWF9408AMEF vs ENWF9201AXEF
ENWF9408AMEF vs ENWC9B01AQEF
ENWF9408AMEF vs ENW89858AXKF
ENWF9408AMEF vs ENW89857AXKF
ENWF9408AMEF vs ENW89857AWKF
ENWF9408AMEF vs ENW89854AYKF
ENWF9408AMEF vs ENW89854AWKF
ENWF9408AMEF vs ENW89853AWKF
ENWF9408AMEF vs ENW89852AWKF
ENWF9408AMEF vs ENW89849AYKF
ENWF9408AMEF vs ENW89848AVKF
ENWF9408AMEF vs ENW89847AWKF
ENWF9408AMEF vs ENW89847AVKF
ENWF9408AMEF vs ENW89846AYKF
ENWF9408AMEF vs ENW89846AWKF
ENWF9408AMEF vs ENW89846AVKF
ENWF9408AMEF vs ENW89841AYKF
ENWF9408AMEF vs ENW89837AYKF
ENWF9408AMEF vs ENW89837AWKF
ENWF9408AMEF vs ENW89837AVKF
ENWF9408AMEF vs ENW89837AUKF
ENWF9408AMEF vs ENW89835AY1F
ENWF9408AMEF vs ENW89820AY2F
ENWF9408AMEF vs ENW89820AY1F
ENWF9408AMEF vs ENW89819AYKF
ENWF9408AMEF vs ENW49D01AZKF
ENWF9408AMEF vs ENW49C01AYKF
ENWF9408AMEF vs ENW49A01AZEF
ENWF9408AMEF vs ENW49A01AYEF
ENWF9408AMEF vs ENWF9408AXEF
ENWF9408AMEF vs ENW89854CZKF
ENWF9408AMEF vs ENW89854CXKF
ENWF9408AMEF vs ENW89854AUKF
ENWF9408AMEF vs ENW89849AZKF
ENWF9408AMEF vs ENW-89848AYKF
ENWF9408AMEF vs ENW89847AYKF
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed