☰
MEG-03
MEG-03
Active
Description:  OSEPP MEGA 2560 R3 PLUS
Manufacturer:  OSEPP Electronics
Datasheet:   MEG-03 Datasheet
History Price: $58.95
In Stock: 13680
MEG-03 Specification
Specification
Part No
MEG-03
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
OSEPP Electronics
Series
AVR? ATmega
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
OSEPP Mega 2560 R3 Plus
Utilized IC / Part
ATmega2560
Mounting Type
Fixed
Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Andrés López
Spain
5 stars
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
5 stars
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
5 stars
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
5 stars
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
5 stars
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods