☰
LS-00078
LS-00078
Active
Description:  SERVO POWER BOARD UNASSEMBLED
Manufacturer:  OSEPP Electronics
Datasheet:   LS-00078 Datasheet
History Price: $9.99
In Stock: 35510
LS-00078 Specification
Specification
Part No
LS-00078
Category
Expansion Boards, Daughter Cards
Manufacturer
OSEPP Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
ServoCity
Platform
Connectivity
Type
Breakout Board
Function
-
Utilized IC / Part
Board(s), Header(s)
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you