☰
BTH-01
BTH-01
Active
Description:  OSEPP BLUETOOTH
Manufacturer:  OSEPP Electronics
Datasheet:   BTH-01 Datasheet
History Price: $29.95
In Stock: 1910
BTH-01 Specification
Specification
Part No
BTH-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
OSEPP Electronics
Series
-
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; Bluetooth? Classic
For Use With/Related Products
2.4GHz
Supplied Contents
WT11
Type
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Camila Martins Sr.
Brazil
5 stars
2026-09-18 07:32
All very fast. Excellent goods
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.