Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Orient Display JAZZ-CPU-D20
JAZZ-CPU-D20
Active
Evaluation and Demonstration Boards and Kits
Description:
DEMO BOARD 2.4''2.8'' IPS TFT
Manufacturer:
Orient Display
Datasheet:
JAZZ-CPU-D20 Datasheet
History Price: $100
In Stock: 37850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
JAZZ-CPU-D20 Specification
Specification
Part No
JAZZ-CPU-D20
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Orient Display
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display
Function
LCD Display
Embedded
-
Utilized IC / Part
2.4", 2.8" IPS TFT Modules
Primary Attributes
-
Supplied Contents
Board(s)
JAZZ-CPU-D20 PDF Datasheet
JAZZ-CPU-D20 Datasheet
Click and Download: JAZZ-CPU-D20 Datasheet
JAZZ-CPU-D20 Compare Parts
JAZZ-CPU-D20 vs JAZZ-RGB-D20
JAZZ-CPU-D20 vs JAZZ-RGB-D1
JAZZ-CPU-D20 vs JAZZ-CPU-D1
JAZZ-CPU-D20 vs JAZZ-AB
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.