☰
OCB100-KIT
OCB100-KIT
Obsolete
Description:  KIT CALIBRATION CIRC OPTO ASSY
Manufacturer:  Optek Technology
Datasheet:   OCB100-KIT Datasheet
History Price: Obsolete
In Stock: 21380
OCB100-KIT Specification
Specification
Part No
OCB100-KIT
Category
Sensor Evaluation Boards
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Opto Interrupter
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
4.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s), Cable(s), Accessories
Utilized IC / Part
OPB350C, OPB732CZ, OPB885CZ
OCB100-KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!