☰
FS210-KIT
FS210-KIT
Active
Description:  EVAL FLEXSENSE ENCODER FS210
Manufacturer:  Optek Technology
Datasheet:   FS210-KIT Datasheet
History Price: $247.48
In Stock: 13620
FS210-KIT Specification
Specification
Part No
FS210-KIT
Category
Sensor Evaluation Boards
Manufacturer
Optek Technology
Series
FlexSense? I
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Encoder, Optical
Sensing Range
-
Interface
I2C
Sensitivity
-
Voltage - Supply
2.97V ~ 3.6V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
FS210
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Paul Hoffmann
Germany
5 stars
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
5 stars
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
5 stars
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
5 stars
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
5 stars
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
5 stars
2026-09-20 04:04
Arrived super fast, I haven't installed yet