UIC1WGEVB
UIC1WGEVB
Active
Description:  EVAL BOARD UNIV ACIN LED
Manufacturer:  onsemi
Datasheet:   UIC1WGEVB Datasheet
History Price: $69.43667
In Stock: 16700
UIC1WGEVB Specification
Specification
Part No
UIC1WGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
48V
Features
-
Voltage - Input
80 ~ 280 VAC
Supplied Contents
Board(s)
Utilized IC / Part
-
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Yago
Brazil
5 stars
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
5 stars
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
5 stars
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
5 stars
2026-03-11 13:46
great price, fast shipment and quality components
Chloé Charpentier
France
5 stars
2026-03-11 10:19
Product conforms to the announcement sending neat and very fast thank you
Simon Gagnon
France
5 stars
2026-03-11 10:05
Very well received fast delivery I recommend the seller