Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi STR-4LED-SOL-EVAL-EVK
STR-4LED-SOL-EVAL-EVK
Active
LED Driver Evaluation Boards
Description:
MULTI-SOLUTION LED BOARD
Manufacturer:
onsemi
Datasheet:
STR-4LED-SOL-EVAL-EVK Datasheet
History Price: $284.34
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STR-4LED-SOL-EVAL-EVK Specification
Specification
Part No
STR-4LED-SOL-EVAL-EVK
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
Strata
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
-
Voltage - Input
-
Supplied Contents
Board(s)
Utilized IC / Part
CAT9532, CAV4201, LM358, LV52204
STR-4LED-SOL-EVAL-EVK PDF Datasheet
STR-4LED-SOL-EVAL-EVK Datasheet
Click and Download: STR-4LED-SOL-EVAL-EVK Datasheet
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.