ONA10IVGEVB
ONA10IVGEVB
Active
Description:  EVAL BOARD FOR ONA10IV
Manufacturer:  onsemi
Datasheet:   ONA10IVGEVB Datasheet
History Price: $239.88
In Stock: 6100
ONA10IVGEVB Specification
Specification
Part No
ONA10IVGEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
16W x 1 @ 4Ohm
Voltage - Supply
5.5V ~ 14V
Board Type
Fully Populated
Utilized IC / Part
ONA10IV
Supplied Contents
Board(s)
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
5 stars
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
5 stars
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
5 stars
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
5 stars
2026-03-26 10:13
Tested and it worked. Everything came.