Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ onsemi NCV8715MXTBGEVB
NCV8715MXTBGEVB
Active
Linear Voltage Regulator Evaluation Boards
Description:
EVAL BOARD NCV8715 XDFN6
Manufacturer:
onsemi
Datasheet:
NCV8715MXTBGEVB Datasheet
History Price: $47.7225
In Stock: 16250
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCV8715MXTBGEVB Specification
Specification
Part No
NCV8715MXTBGEVB
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
1 - Single
Voltage - Output
-
Current - Output
50mA
Voltage - Input
6V ~ 24V
Regulator Type
Positive Fixed
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCV8715
NCV8715MXTBGEVB Related Parts
NCV47411PAAJGEVB
onsemi
EVAL BOARD NCV47411PAAJG
NCV47551DAJGEVB
onsemi
EVAL BOARD NCV47551DAJG
NCV8537MN180GEVB
onsemi
BOARD EVALUATION NCV8537 1.8V
NCV8537MN250GEVB
onsemi
BOARD EVALUATION NCV8537 2.5V
NCV8537MN330GEVB
onsemi
BOARD EVALUATION NCV8537 3.3V
NCV8537MN500GEVB
onsemi
BOARD EVALUATION NCV8537 5.0V
NCV8537MNADJGEVB
onsemi
BOARD EVALUATION NCV8537 ADJ
NCV8675DS50GEVB
onsemi
EVAL BOARD FOR NCV8675DS50G
NCV47821PAAJGEVB
onsemi
EVAL BOARD NCV47821
NCV8715SQT2GEVB
onsemi
EVAL BOARD NCV8715 SC88A
NCV8716MTTBGEVB
onsemi
EVAL BOARD NCV8716 WDFN
NCV8715MXTBGEVB Compare Parts
NCV8715MXTBGEVB vs NCV8537MNADJGEVB
NCV8715MXTBGEVB vs NCV8537MN500GEVB
NCV8715MXTBGEVB vs NCV8537MN330GEVB
NCV8715MXTBGEVB vs NCV8537MN250GEVB
NCV8715MXTBGEVB vs NCV8537MN180GEVB
NCV8715MXTBGEVB vs NCV47551DAJGEVB
NCV8715MXTBGEVB vs NCV47411PAAJGEVB
NCV8715MXTBGEVB vs NCV8716MTTBGEVB
NCV8715MXTBGEVB vs NCV8715SQT2GEVB
NCV8715MXTBGEVB vs NCV47821PAAJGEVB
Customer Reviews
4.95 out of 5.00 stars from 141 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok