☰
NCV7694GEVB
NCV7694GEVB
Active
Description:  NCV7694 FLASH IR LED DRV EVB
Manufacturer:  onsemi
Datasheet:   NCV7694GEVB Datasheet
History Price: $208.31
In Stock: 30160
NCV7694GEVB Specification
Specification
Part No
NCV7694GEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
3A
Outputs and Type
1, Non-Isolated
Voltage - Output
11.8V
Features
-
Voltage - Input
8V ~ 18V
Supplied Contents
Board(s)
Utilized IC / Part
NCV7694
NCV7694GEVB PDF Datasheet
NCV7694GEVB Related Parts
NCV7680PWR22GEVB
NCV7680PWR22GEVB
onsemi
BOARD EVALUATION NCV7680
NCV7680PWR2GEVB
NCV7680PWR2GEVB
onsemi
BOARD DEMO REAR COMBO LAMP
NCV7683GEVB
NCV7683GEVB
onsemi
EVAL BOARD NCV7683G
NCV7691GEVK
NCV7691GEVK
onsemi
EVAL KIT NCV7691G
NCV7691RCLV1GEVB
NCV7691RCLV1GEVB
onsemi
EVAL BOARD NCV7691RCLV1G
NCV786XXAR10GEVK
NCV786XXAR10GEVK
onsemi
KIT EVAL FOR NCV78663 W/ LEDS
NCV786XXAR30GEVK
NCV786XXAR30GEVK
onsemi
EVAL KIT NCV786XXAR30G
NCV8873LEDBSTGEVB
NCV8873LEDBSTGEVB
onsemi
BOARD EVAL FOR NCV8873LEDBST
NCV7681AGEVB
NCV7681AGEVB
onsemi
EVAL BOARD LED DRIVER OCTAL
NCV7681LGEVB
NCV7681LGEVB
onsemi
EVAL BOARD LED DRIVER OCTAL
NCV7692DRLV1GEVB
NCV7692DRLV1GEVB
onsemi
SINGLE CHANNEL DRL EVB
NCV786XXAR20GEVK
NCV786XXAR20GEVK
onsemi
KIT EVAL FOR NCV78663 NO LEDS
NCV7694GEVB Compare Parts
  • NCV7694GEVB vs NCV786XXAR30GEVK
  • NCV7694GEVB vs NCV786XXAR10GEVK
  • NCV7694GEVB vs NCV7691RCLV1GEVB
  • NCV7694GEVB vs NCV7691GEVK
  • NCV7694GEVB vs NCV7683GEVB
  • NCV7694GEVB vs NCV7680PWR2GEVB
  • NCV7694GEVB vs NCV7680PWR22GEVB
  • NCV7694GEVB vs NCV786XXR1MAGEVB
  • NCV7694GEVB vs NCV786XXAR20GEVK
  • NCV7694GEVB vs NCV7692DRLV1GEVB
  • NCV7694GEVB vs NCV7681LGEVB
  • NCV7694GEVB vs NCV7681AGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.