☰
NCP5217AGEVB
NCP5217AGEVB
Active
Description:  BOARD EVAL NCP5217A
Manufacturer:  onsemi
History Price: Active
In Stock: 10800
NCP5217AGEVB Specification
Specification
Part No
NCP5217AGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
0.8V ~ 3.3V
Current - Output
-
Voltage - Input
5V ~ 27V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP5217A
Power - Output
-
NCP5217AGEVB Related Parts
NCP1012GEVB
NCP1012GEVB
onsemi
EVAL BOARD FOR NCP1012G
NCP1013ADAPGEVB
NCP1013ADAPGEVB
onsemi
BOARD EVAL ADAPTR 6W 12V NCP1013
NCP1014STBUCGEVB
NCP1014STBUCGEVB
onsemi
EVAL BOARD FOR NCP1014STBUCG
NCP1027ATXGEVB
NCP1027ATXGEVB
onsemi
BOARD EVAL NCP1027 10W STANDBY
NCP1030GEVB
NCP1030GEVB
onsemi
EVAL BOARD FOR NCP1030
NCP1034BCK5VGEVB
NCP1034BCK5VGEVB
onsemi
BOARD EVAL 48/5V 5A PWR SUPPLY
NCP1052GEVB
NCP1052GEVB
onsemi
EVAL BOARD FOR NCP1052G
NCP1060BUCKGEVB
NCP1060BUCKGEVB
onsemi
EVAL BOARD NCP1060BUCKG
NCP1060FLBKGEVB
NCP1060FLBKGEVB
onsemi
EVAL BOARD NCP1060FLBKG
NCP1063BUCKGEVB
NCP1063BUCKGEVB
onsemi
EVAL BOARD NCP1063BUCKG
NCP10671B05GEVB
NCP10671B05GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP10672B15GEVB
NCP10672B15GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP5217AGEVB Description

The NCP5217AGEVB is an evaluation board developed by onsemi designed for testing and evaluating the NCP5217 power management IC. This device is particularly useful in applications requiring efficient power control, such as mobile devices, LED lighting systems, and portable electronic equipment.

## Key Features

1. Power Management Controller: The NCP5217 is a buck (step-down) controller that provides efficient voltage regulation.

2. Input Voltage Range: It supports an input voltage range from 4.5V to 28V, making it versatile for various applications.

3. Programmable Output Voltage: The output voltage can be configured from 0.6V to 5V, allowing for adaptation to specific project requirements.

4. Maximum Output Current: Capable of supplying up to 3A, it is suitable for a wide range of devices.

5. Switching Frequency: The operating frequency can be adjusted between 300 kHz and 2 MHz, enabling optimization based on performance needs.

6. High Efficiency: With efficiencies reaching up to 95% at full load, it is ideal for applications where battery life is critical.

7. Operating Temperature Range: It operates effectively within a temperature range of -40°C to +85°C, ensuring performance in challenging environments.

## Technical Specifications

| Parameter | Value |
|------------------------------------------------|--------------------------------------|
| Model Number | NCP5217AGEVB |
| Input Voltage (V_in) | 4.5V - 28V |
| Output Voltage (V_out) | 0.6V - 5V |
| Maximum Output Current (I_out) | 3A |
| Operating Frequency | 300 kHz - 2 MHz |
| Efficiency | Up to 95% |
| Operating Temperature Range | -40°C to +85°C |
| Board Dimensions | 50 mm x 50 mm |
| Overcurrent Protection | Yes |
| Short Circuit Protection | Yes |
| Control Interface | PWM, analog |

## Applications

- Mobile Devices: Ideal for smartphones and tablets, efficiently managing both power supply and battery charging.

- Portable Devices: Perfect for Bluetooth headphones and portable speakers, where high energy efficiency is required.

- Lighting Systems: Used in LED applications, effectively controlling power delivery.

- Automotive Electronics: Can be implemented in power management systems in vehicles, including battery charging and powering electronic components.

## Advantages of the NCP5217AGEVB

1. Programmable Output Voltage: The ability to program the output voltage offers flexibility in product design and development.

2. Compact Design: Its small size allows for easy integration into devices with space constraints.

3. Integrated Protections: Over-temperature and short-circuit protection functions ensure the safety and reliability of the device.

4. Easy Implementation: The evaluation board is designed to simplify the testing and validation process, allowing engineers to focus on product development.

## Conclusion

The onsemi NCP5217AGEVB is a robust and efficient solution for power management across a variety of electronic applications. Its adaptability, high efficiency, and protective features make this controller an ideal choice for designers looking to optimize energy performance in their devices. With the help of this evaluation board, developers can accelerate the design process and quickly validate their concepts before moving to production.
NCP5217AGEVB Compare Parts
  • NCP5217AGEVB vs NCP6361BGEVB
  • NCP5217AGEVB vs NCP6334GEVB
  • NCP5217AGEVB vs NCP5810DGEVB
  • NCP5217AGEVB vs NCP5425SOEVB
  • NCP5217AGEVB vs NCP5425DOEVB
  • NCP5217AGEVB vs NCP5424EVB
  • NCP5217AGEVB vs NCP5422EVB
  • NCP5217AGEVB vs NCP5222GEVB
  • NCP5217AGEVB vs NCP4354AADAPGEVB
  • NCP5217AGEVB vs NCP4305LLCGEVB
  • NCP5217AGEVB vs NCP4305FLY40GEVB
  • NCP5217AGEVB vs NCP3170AGEVB
  • NCP5217AGEVB vs NCP3163INVGEVB
  • NCP5217AGEVB vs NCP3163BUCKGEVB
  • NCP5217AGEVB vs NCP3127CRAGEVB
  • NCP5217AGEVB vs NCP3126CRAGEVB
  • NCP5217AGEVB vs NCP3126AGEVB
  • NCP5217AGEVB vs NCP3125CRAGEVB
  • NCP5217AGEVB vs NCP3125AGEVB
  • NCP5217AGEVB vs NCP3123QPBCKGEVB
  • NCP5217AGEVB vs NCP3122QPBCKGEVB
  • NCP5217AGEVB vs NCP3121QPBCKGEVB
  • NCP5217AGEVB vs NCP3120QPBCKGEVB
  • NCP5217AGEVB vs NCP3102BUCK1GEVB
  • NCP5217AGEVB vs NCP3101BUCK2GEVB
  • NCP5217AGEVB vs NCP3101BUCK1GEVB
  • NCP5217AGEVB vs NCP3064SCBCKGEVB
  • NCP5217AGEVB vs NCP3064S3BCKGEVB
  • NCP5217AGEVB vs NCP3064PDBSTGEVB
  • NCP5217AGEVB vs NCP3064PDBCKGEVB
  • NCP5217AGEVB vs NCP3064DFBSTGEVB
  • NCP5217AGEVB vs NCP3064DFBCKGEVB
  • NCP5217AGEVB vs NCP3063SMINVGEVB
  • NCP5217AGEVB vs NCP3063SMDBSTEVB
  • NCP5217AGEVB vs NCP3063SMDBCKEVB
  • NCP5217AGEVB vs NCP3063DIPINVEVB
  • NCP5217AGEVB vs NCP3063DFBSTGEVB
  • NCP5217AGEVB vs NCP3063DFBCKGEVB
  • NCP5217AGEVB vs NCP3063BSTEXGEVB
  • NCP5217AGEVB vs NCP3020BGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much