Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi NCP382LMN20AGEVB
NCP382LMN20AGEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD NCP382LMN20AG
Manufacturer:
onsemi
Datasheet:
NCP382LMN20AGEVB Datasheet
History Price: $44.188
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP382LMN20AGEVB Specification
Specification
Part No
NCP382LMN20AGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
NCP382
Primary Attributes
-
Supplied Contents
Board(s)
NCP382LMN20AGEVB Related Parts
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP382LMN20AGEVB Compare Parts
NCP382LMN20AGEVB vs NCP-NCV51561TO2474LGEVB
NCP382LMN20AGEVB vs NCP-NCV51561TO2473LGEVB
NCP382LMN20AGEVB vs NCP-NCV51561D2PAK7LGEVB
NCP382LMN20AGEVB vs NCP5181BAL36WEVB
NCP382LMN20AGEVB vs NCP51460SN33GEVB
NCP382LMN20AGEVB vs NCP5106BA36WGEVB
NCP382LMN20AGEVB vs NCP5104BA36WGEVB
NCP382LMN20AGEVB vs NCP459FCT2GEVB
NCP382LMN20AGEVB vs NCP458RFCT2GEVB
NCP382LMN20AGEVB vs NCP457FCT2GEVB
NCP382LMN20AGEVB vs NCP456RFCCT2GEVB
NCP382LMN20AGEVB vs NCP451FCT2GEVB
NCP382LMN20AGEVB vs NCP437FCT2GEVB
NCP382LMN20AGEVB vs NCP436FCT2GEVB
NCP382LMN20AGEVB vs NCP383LMUAJAGEVB
NCP382LMN20AGEVB vs NCP382LMN15AGEVB
NCP382LMN20AGEVB vs NCP382LMN10AGEVB
NCP382LMN20AGEVB vs NCP382LD15AAGEVB
NCP382LMN20AGEVB vs NCP382LD10AAGEVB
NCP382LMN20AGEVB vs NCP382HMN20AGEVB
NCP382LMN20AGEVB vs NCP382HMN15AGEVB
NCP382LMN20AGEVB vs NCP382HMN10AGEVB
NCP382LMN20AGEVB vs NCP382HD15AAGEVB
NCP382LMN20AGEVB vs NCP382HD10AAGEVB
NCP382LMN20AGEVB vs NCP380LSNAJAGEVB
NCP382LMN20AGEVB vs NCP380LSN10AGEVB
NCP382LMN20AGEVB vs NCP380LSN05AGEVB
NCP382LMN20AGEVB vs NCP380LMUAJAGEVB
NCP382LMN20AGEVB vs NCP380LMU15AGEVB
NCP382LMN20AGEVB vs NCP380HSNAJAGEVB
NCP382LMN20AGEVB vs NCP380HSN10AGEVB
NCP382LMN20AGEVB vs NCP380HSN05AGEVB
NCP382LMN20AGEVB vs NCP380HMU20AGEVB
NCP382LMN20AGEVB vs NCP380HMU15AGEVB
NCP382LMN20AGEVB vs NCP380HMU10AGEVB
NCP382LMN20AGEVB vs NCP380HMU05AGEVB
NCP382LMN20AGEVB vs NCP370GEVB
NCP382LMN20AGEVB vs NCP362GEVB
NCP382LMN20AGEVB vs NCP349GEVB
NCP382LMN20AGEVB vs NCP348GEVB
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much