☰
NCP362GEVB
NCP362GEVB
Obsolete
Description:  BOARD EVAL FOR NCP362G
Manufacturer:  onsemi
Datasheet:   NCP362GEVB Datasheet
History Price: Obsolete
In Stock: 35200
NCP362GEVB Specification
Specification
Part No
NCP362GEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Circuit Protection
Function
Overcurrent, Overvoltage
Embedded
-
Utilized IC / Part
NCP362
Primary Attributes
-
Supplied Contents
Board(s)
NCP362GEVB Related Parts
NCP1031POEEVB
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP362GEVB Compare Parts
  • NCP362GEVB vs NCP-NCV51561TO2474LGEVB
  • NCP362GEVB vs NCP-NCV51561TO2473LGEVB
  • NCP362GEVB vs NCP-NCV51561D2PAK7LGEVB
  • NCP362GEVB vs NCP5181BAL36WEVB
  • NCP362GEVB vs NCP51460SN33GEVB
  • NCP362GEVB vs NCP5106BA36WGEVB
  • NCP362GEVB vs NCP5104BA36WGEVB
  • NCP362GEVB vs NCP459FCT2GEVB
  • NCP362GEVB vs NCP458RFCT2GEVB
  • NCP362GEVB vs NCP457FCT2GEVB
  • NCP362GEVB vs NCP456RFCCT2GEVB
  • NCP362GEVB vs NCP451FCT2GEVB
  • NCP362GEVB vs NCP437FCT2GEVB
  • NCP362GEVB vs NCP436FCT2GEVB
  • NCP362GEVB vs NCP383LMUAJAGEVB
  • NCP362GEVB vs NCP382LMN20AGEVB
  • NCP362GEVB vs NCP382LMN15AGEVB
  • NCP362GEVB vs NCP382LMN10AGEVB
  • NCP362GEVB vs NCP382LD15AAGEVB
  • NCP362GEVB vs NCP382LD10AAGEVB
  • NCP362GEVB vs NCP382HMN20AGEVB
  • NCP362GEVB vs NCP382HMN15AGEVB
  • NCP362GEVB vs NCP382HMN10AGEVB
  • NCP362GEVB vs NCP382HD15AAGEVB
  • NCP362GEVB vs NCP382HD10AAGEVB
  • NCP362GEVB vs NCP380LSNAJAGEVB
  • NCP362GEVB vs NCP380LSN10AGEVB
  • NCP362GEVB vs NCP380LSN05AGEVB
  • NCP362GEVB vs NCP380LMUAJAGEVB
  • NCP362GEVB vs NCP380LMU15AGEVB
  • NCP362GEVB vs NCP380HSNAJAGEVB
  • NCP362GEVB vs NCP380HSN10AGEVB
  • NCP362GEVB vs NCP380HSN05AGEVB
  • NCP362GEVB vs NCP380HMU20AGEVB
  • NCP362GEVB vs NCP380HMU15AGEVB
  • NCP362GEVB vs NCP380HMU10AGEVB
  • NCP362GEVB vs NCP380HMU05AGEVB
  • NCP362GEVB vs NCP370GEVB
  • NCP362GEVB vs NCP349GEVB
  • NCP362GEVB vs NCP348GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much