Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi NCP338FCCT2GEVB
NCP338FCCT2GEVB
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD NCP338FCCT2G
Manufacturer:
onsemi
Datasheet:
NCP338FCCT2GEVB Datasheet
History Price: Obsolete
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP338FCCT2GEVB Specification
Specification
Part No
NCP338FCCT2GEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Distribution Switch (Load Switch)
Embedded
No
Utilized IC / Part
NCP338
Primary Attributes
-
Supplied Contents
Board(s)
NCP338FCCT2GEVB PDF Datasheet
NCP338FCCT2GEVB Datasheet
Click and Download: NCP338FCCT2GEVB Datasheet
NCP338FCCT2GEVB Related Parts
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP338FCCT2GEVB Compare Parts
NCP338FCCT2GEVB vs NCP-NCV51561TO2474LGEVB
NCP338FCCT2GEVB vs NCP-NCV51561TO2473LGEVB
NCP338FCCT2GEVB vs NCP-NCV51561D2PAK7LGEVB
NCP338FCCT2GEVB vs NCP5181BAL36WEVB
NCP338FCCT2GEVB vs NCP51460SN33GEVB
NCP338FCCT2GEVB vs NCP5106BA36WGEVB
NCP338FCCT2GEVB vs NCP5104BA36WGEVB
NCP338FCCT2GEVB vs NCP459FCT2GEVB
NCP338FCCT2GEVB vs NCP458RFCT2GEVB
NCP338FCCT2GEVB vs NCP457FCT2GEVB
NCP338FCCT2GEVB vs NCP456RFCCT2GEVB
NCP338FCCT2GEVB vs NCP451FCT2GEVB
NCP338FCCT2GEVB vs NCP437FCT2GEVB
NCP338FCCT2GEVB vs NCP436FCT2GEVB
NCP338FCCT2GEVB vs NCP383LMUAJAGEVB
NCP338FCCT2GEVB vs NCP382LMN20AGEVB
NCP338FCCT2GEVB vs NCP382LMN15AGEVB
NCP338FCCT2GEVB vs NCP382LMN10AGEVB
NCP338FCCT2GEVB vs NCP382LD15AAGEVB
NCP338FCCT2GEVB vs NCP382LD10AAGEVB
NCP338FCCT2GEVB vs NCP382HMN20AGEVB
NCP338FCCT2GEVB vs NCP382HMN15AGEVB
NCP338FCCT2GEVB vs NCP382HMN10AGEVB
NCP338FCCT2GEVB vs NCP382HD15AAGEVB
NCP338FCCT2GEVB vs NCP382HD10AAGEVB
NCP338FCCT2GEVB vs NCP380LSNAJAGEVB
NCP338FCCT2GEVB vs NCP380LSN10AGEVB
NCP338FCCT2GEVB vs NCP380LSN05AGEVB
NCP338FCCT2GEVB vs NCP380LMUAJAGEVB
NCP338FCCT2GEVB vs NCP380LMU15AGEVB
NCP338FCCT2GEVB vs NCP380HSNAJAGEVB
NCP338FCCT2GEVB vs NCP380HSN10AGEVB
NCP338FCCT2GEVB vs NCP380HSN05AGEVB
NCP338FCCT2GEVB vs NCP380HMU20AGEVB
NCP338FCCT2GEVB vs NCP380HMU15AGEVB
NCP338FCCT2GEVB vs NCP380HMU10AGEVB
NCP338FCCT2GEVB vs NCP380HMU05AGEVB
NCP338FCCT2GEVB vs NCP370GEVB
NCP338FCCT2GEVB vs NCP362GEVB
NCP338FCCT2GEVB vs NCP349GEVB
Customer Reviews
4.95 out of 5.00 stars from 190 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described