Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Audio Amplifier Evaluation Boards
/ onsemi NCP2991FCT2GEVB
NCP2991FCT2GEVB
Active
Audio Amplifier Evaluation Boards
Description:
BOARD EVAL NCP2991
Manufacturer:
onsemi
Datasheet:
NCP2991FCT2GEVB Datasheet
History Price: Active
In Stock: 43120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP2991FCT2GEVB Specification
Specification
Part No
NCP2991FCT2GEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.35W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
NCP2991
Supplied Contents
Board(s)
NCP2991FCT2GEVB Related Parts
NCP2809AEVB
onsemi
EVAL BOARD FOR NCP2809A
NCP2809BGEVB
onsemi
EVAL BOARD FOR NCP2809B
NCP2811ADTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811AFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811AMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BDTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811BMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2815BFCT2GEVB
onsemi
BOARD EVAL FOR NCP2815
NCP2823AGEVB
onsemi
BOARD EVAL NCP2823A AUDIO AMP
NCP2823BGEVB
onsemi
BOARD EVALUATION NCP2823B
NCP2890EVB
onsemi
EVAL BOARD FOR NCP2890
NCP2991FCT2GEVB Compare Parts
NCP2991FCT2GEVB vs NCP2993FCT2GEVB
NCP2991FCT2GEVB vs NCP2990FCT2GEVB
NCP2991FCT2GEVB vs NCP2892AEVB
NCP2991FCT2GEVB vs NCP2890GEVB
NCP2991FCT2GEVB vs NCP2890EVB
NCP2991FCT2GEVB vs NCP2823BGEVB
NCP2991FCT2GEVB vs NCP2823AGEVB
NCP2991FCT2GEVB vs NCP2815BFCT2GEVB
NCP2991FCT2GEVB vs NCP2811BMTTXGEVB
NCP2991FCT2GEVB vs NCP2811BFCT1GEVB
NCP2991FCT2GEVB vs NCP2811BDTBRGEVB
NCP2991FCT2GEVB vs NCP2811AMTTXGEVB
NCP2991FCT2GEVB vs NCP2811AFCT1GEVB
NCP2991FCT2GEVB vs NCP2811ADTBRGEVB
NCP2991FCT2GEVB vs NCP2809BGEVB
NCP2991FCT2GEVB vs NCP2809AEVB
NCP2991FCT2GEVB vs NCP4896EVB
NCP2991FCT2GEVB vs NCP2892BEVB
NCP2991FCT2GEVB vs NCP2830MUTXGEVB
NCP2991FCT2GEVB vs NCP2824FCT2GEVB
NCP2991FCT2GEVB vs NCP2820EVB
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right