☰
NCP2890GEVB
NCP2890GEVB
Active
Description:  EVAL BOARD NCP2890G
Manufacturer:  onsemi
Datasheet:   NCP2890GEVB Datasheet
History Price: $107.31
In Stock: 23600
NCP2890GEVB Specification
Specification
Part No
NCP2890GEVB
Category
Audio Amplifier Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.08W x 1 @ 8Ohm
Voltage - Supply
2.2V ~ 5.5V
Board Type
Fully Populated
Utilized IC / Part
NCP2890
Supplied Contents
Board(s)
NCP2890GEVB Related Parts
NCP2809AEVB
NCP2809AEVB
onsemi
EVAL BOARD FOR NCP2809A
NCP2809BGEVB
NCP2809BGEVB
onsemi
EVAL BOARD FOR NCP2809B
NCP2811ADTBRGEVB
NCP2811ADTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811AFCT1GEVB
NCP2811AFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811AMTTXGEVB
NCP2811AMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BDTBRGEVB
NCP2811BDTBRGEVB
onsemi
BOARD EVAL NCP2811
NCP2811BFCT1GEVB
NCP2811BFCT1GEVB
onsemi
BOARD EVAL NCP2811
NCP2811BMTTXGEVB
NCP2811BMTTXGEVB
onsemi
BOARD EVAL NCP2811
NCP2815BFCT2GEVB
NCP2815BFCT2GEVB
onsemi
BOARD EVAL FOR NCP2815
NCP2823AGEVB
NCP2823AGEVB
onsemi
BOARD EVAL NCP2823A AUDIO AMP
NCP2823BGEVB
NCP2823BGEVB
onsemi
BOARD EVALUATION NCP2823B
NCP2890EVB
NCP2890EVB
onsemi
EVAL BOARD FOR NCP2890
NCP2890GEVB Compare Parts
  • NCP2890GEVB vs NCP2993FCT2GEVB
  • NCP2890GEVB vs NCP2991FCT2GEVB
  • NCP2890GEVB vs NCP2990FCT2GEVB
  • NCP2890GEVB vs NCP2892AEVB
  • NCP2890GEVB vs NCP2890EVB
  • NCP2890GEVB vs NCP2823BGEVB
  • NCP2890GEVB vs NCP2823AGEVB
  • NCP2890GEVB vs NCP2815BFCT2GEVB
  • NCP2890GEVB vs NCP2811BMTTXGEVB
  • NCP2890GEVB vs NCP2811BFCT1GEVB
  • NCP2890GEVB vs NCP2811BDTBRGEVB
  • NCP2890GEVB vs NCP2811AMTTXGEVB
  • NCP2890GEVB vs NCP2811AFCT1GEVB
  • NCP2890GEVB vs NCP2811ADTBRGEVB
  • NCP2890GEVB vs NCP2809BGEVB
  • NCP2890GEVB vs NCP2809AEVB
  • NCP2890GEVB vs NCP4896EVB
  • NCP2890GEVB vs NCP2892BEVB
  • NCP2890GEVB vs NCP2830MUTXGEVB
  • NCP2890GEVB vs NCP2824FCT2GEVB
  • NCP2890GEVB vs NCP2820EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right