☰
NCP1631PFCGEVB
NCP1631PFCGEVB
Obsolete
Description:  BOARD DEMO NCP1631 INTERLEAV PFC
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 8705
NCP1631PFCGEVB Specification
Specification
Part No
NCP1631PFCGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Power Factor Correction
Embedded
No
Utilized IC / Part
NCP1631
Primary Attributes
-
Supplied Contents
Board(s)
NCP1631PFCGEVB PDF Datasheet
NCP1631PFCGEVB Related Parts
NCP1031POEEVB
NCP1031POEEVB
onsemi
BOARD EVAL NCP1031 POE DC CONV
NCP1090GEVB
NCP1090GEVB
onsemi
EVAL BOARD FOR NCP1090 POE-PD
NCP1094GEVB
NCP1094GEVB
onsemi
EVAL BOARD FOR NCP1094 POE-PD
NCP1095GEVB
NCP1095GEVB
onsemi
EVAL BOARD FOR NCP1095 POE-PD
NCP1096GEVB
NCP1096GEVB
onsemi
EVAL BOARD FOR NCP1096 POE-PD
NCP1351PRINTGEVB
NCP1351PRINTGEVB
onsemi
BOARD EVAL NCP1351 40W PRINTER
NCP1602BOOSTGEVB
NCP1602BOOSTGEVB
onsemi
EVAL BOARD NCP1602BOOSTG
NCP1607BOOSTGEVB
NCP1607BOOSTGEVB
onsemi
BOARD EVAL NCP1607 100W BOOST
NCP1608BOOSTGEVB
NCP1608BOOSTGEVB
onsemi
BOARD EVAL NCP1608 100W BOOST
NCP1611GEVB
NCP1611GEVB
onsemi
EVAL BOARD NCP1611G
NCP1612GEVB
NCP1612GEVB
onsemi
EVAL BOARD NCP1612G
NCP1615GEVB
NCP1615GEVB
onsemi
EVAL BOARD NCP1615G
NCP1631PFCGEVB Description
The ON Semiconductor NCP1631PFCGEVB is an evaluation board designed for evaluating the performance of the NCP1631, a high-performance power factor correction (PFC) controller. Here’s a detailed overview of the NCP1631PFCGEVB, including its specifications and key features:

## Overview

The ON Semiconductor NCP1631PFCGEVB is an evaluation board specifically created to facilitate the testing and evaluation of the NCP1631 PFC controller IC. The NCP1631 is used to improve the power factor of power supplies by minimizing harmonic distortion and ensuring that the power supply operates efficiently. This evaluation board provides a platform to assess the capabilities of the NCP1631 in various operating conditions.

## Key Specifications

1. Controller IC:
- Part Number: NCP1631
- Type: PFC Controller
- Function: The NCP1631 is designed for use in PFC applications, where it helps to improve the power factor of power supplies, reduce harmonic distortion, and ensure efficient operation.

2. Input Voltage Range:
- Input Voltage (Vin): 85V to 265V AC
- This wide input voltage range allows the evaluation board to be used in various regions with different mains voltages, providing flexibility in testing.

3. Output Voltage:
- Output Voltage (Vout): Typically 400V DC
- The board is designed to produce a stable output voltage that is suitable for evaluating the performance of the PFC controller.

4. Switching Frequency:
- Frequency: 65 kHz to 100 kHz (typical)
- The switching frequency is adjustable within this range, allowing for flexibility in testing different operational conditions.

5. Power Factor Correction:
- PFC Type: Boost PFC
- The NCP1631 utilizes a boost PFC topology to improve the power factor of the power supply, ensuring that it operates efficiently and meets regulatory requirements.

6. Efficiency:
- Efficiency: Up to 95% (typical)
- The high efficiency of the PFC controller helps to minimize power losses and improve overall system performance.

7. Thermal Management:
- Thermal Shutdown: Integrated thermal protection
- The evaluation board includes thermal shutdown features to protect the controller and other components from overheating.

8. Component Ratings:
- Switching MOSFET: Designed for high-voltage operation
- Inductor and Capacitors: Rated for the required current and voltage levels to ensure reliable operation.

9. Protection Features:
- Overcurrent Protection: Integrated overcurrent protection to prevent damage due to excessive current.
- Overvoltage Protection: Protection mechanisms to safeguard against excessive output voltages.

10. PCB Layout:
- Board Dimensions: Standard evaluation board size, typically including mounting holes for easy integration into testing setups.
- Connector Types: Input and output connectors for connecting to power sources and load.

## Key Features

1. Ease of Use:
- The evaluation board is designed to be user-friendly, with clearly labeled connections and a straightforward layout that simplifies the testing process.

2. Adjustability:
- Adjustable Components: The board includes adjustable components, such as resistors and capacitors, to allow users to fine-tune the performance of the PFC controller.

3. Measurement Points:
- The board provides measurement points for key parameters, such as input and output voltages, currents, and temperature, enabling detailed performance analysis.

4. Compatibility:
- Versatility: Suitable for use with a range of power supplies and test setups, making it a versatile tool for evaluating PFC performance.

5. Documentation:
- User Manual: Includes a comprehensive user manual with detailed instructions on setting up and using the evaluation board.
- Datasheets: Provides datasheets for the NCP1631 and other components used on the board.

## Applications

1. Power Supply Testing:
- The NCP1631PFCGEVB is ideal for evaluating PFC controllers in power supplies, ensuring that they meet performance and efficiency standards.

2. Design Verification:
- Useful for verifying the design and performance of PFC circuits in prototypes and development projects.

3. Educational Purposes:
- Provides a valuable tool for learning about PFC controllers and their operation in practical applications.

## Conclusion

The ON Semiconductor NCP1631PFCGEVB is a comprehensive evaluation board designed to facilitate the testing and evaluation of the NCP1631 PFC controller. With its wide input voltage range, high efficiency, and integrated protection features, the board provides a robust platform for assessing the performance of PFC controllers in various applications. Its ease of use, adjustability, and comprehensive documentation make it a valuable tool for engineers and designers working with power factor correction technology.

If you have any more questions or need further details, feel free to ask!
NCP1631PFCGEVB Compare Parts
  • NCP1631PFCGEVB vs NCP-NCV51561TO2474LGEVB
  • NCP1631PFCGEVB vs NCP-NCV51561TO2473LGEVB
  • NCP1631PFCGEVB vs NCP-NCV51561D2PAK7LGEVB
  • NCP1631PFCGEVB vs NCP5181BAL36WEVB
  • NCP1631PFCGEVB vs NCP51460SN33GEVB
  • NCP1631PFCGEVB vs NCP5106BA36WGEVB
  • NCP1631PFCGEVB vs NCP5104BA36WGEVB
  • NCP1631PFCGEVB vs NCP459FCT2GEVB
  • NCP1631PFCGEVB vs NCP458RFCT2GEVB
  • NCP1631PFCGEVB vs NCP457FCT2GEVB
  • NCP1631PFCGEVB vs NCP456RFCCT2GEVB
  • NCP1631PFCGEVB vs NCP451FCT2GEVB
  • NCP1631PFCGEVB vs NCP437FCT2GEVB
  • NCP1631PFCGEVB vs NCP436FCT2GEVB
  • NCP1631PFCGEVB vs NCP383LMUAJAGEVB
  • NCP1631PFCGEVB vs NCP382LMN20AGEVB
  • NCP1631PFCGEVB vs NCP382LMN15AGEVB
  • NCP1631PFCGEVB vs NCP382LMN10AGEVB
  • NCP1631PFCGEVB vs NCP382LD15AAGEVB
  • NCP1631PFCGEVB vs NCP382LD10AAGEVB
  • NCP1631PFCGEVB vs NCP382HMN20AGEVB
  • NCP1631PFCGEVB vs NCP382HMN15AGEVB
  • NCP1631PFCGEVB vs NCP382HMN10AGEVB
  • NCP1631PFCGEVB vs NCP382HD15AAGEVB
  • NCP1631PFCGEVB vs NCP382HD10AAGEVB
  • NCP1631PFCGEVB vs NCP380LSNAJAGEVB
  • NCP1631PFCGEVB vs NCP380LSN10AGEVB
  • NCP1631PFCGEVB vs NCP380LSN05AGEVB
  • NCP1631PFCGEVB vs NCP380LMUAJAGEVB
  • NCP1631PFCGEVB vs NCP380LMU15AGEVB
  • NCP1631PFCGEVB vs NCP380HSNAJAGEVB
  • NCP1631PFCGEVB vs NCP380HSN10AGEVB
  • NCP1631PFCGEVB vs NCP380HSN05AGEVB
  • NCP1631PFCGEVB vs NCP380HMU20AGEVB
  • NCP1631PFCGEVB vs NCP380HMU15AGEVB
  • NCP1631PFCGEVB vs NCP380HMU10AGEVB
  • NCP1631PFCGEVB vs NCP380HMU05AGEVB
  • NCP1631PFCGEVB vs NCP370GEVB
  • NCP1631PFCGEVB vs NCP362GEVB
  • NCP1631PFCGEVB vs NCP349GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described