☰
NCP1522AEVB
NCP1522AEVB
Obsolete
Description:  EVAL BOARD FOR NCP1522A
Manufacturer:  onsemi
Datasheet:   NCP1522AEVB Datasheet
History Price: Obsolete
In Stock: 30160
NCP1522AEVB Specification
Specification
Part No
NCP1522AEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.2V
Current - Output
600mA
Voltage - Input
3.6V
Regulator Topology
Buck
Frequency - Switching
3MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP1522
Power - Output
-
NCP1522AEVB Related Parts
NCP1012GEVB
NCP1012GEVB
onsemi
EVAL BOARD FOR NCP1012G
NCP1013ADAPGEVB
NCP1013ADAPGEVB
onsemi
BOARD EVAL ADAPTR 6W 12V NCP1013
NCP1014STBUCGEVB
NCP1014STBUCGEVB
onsemi
EVAL BOARD FOR NCP1014STBUCG
NCP1027ATXGEVB
NCP1027ATXGEVB
onsemi
BOARD EVAL NCP1027 10W STANDBY
NCP1030GEVB
NCP1030GEVB
onsemi
EVAL BOARD FOR NCP1030
NCP1034BCK5VGEVB
NCP1034BCK5VGEVB
onsemi
BOARD EVAL 48/5V 5A PWR SUPPLY
NCP1052GEVB
NCP1052GEVB
onsemi
EVAL BOARD FOR NCP1052G
NCP1060BUCKGEVB
NCP1060BUCKGEVB
onsemi
EVAL BOARD NCP1060BUCKG
NCP1060FLBKGEVB
NCP1060FLBKGEVB
onsemi
EVAL BOARD NCP1060FLBKG
NCP1063BUCKGEVB
NCP1063BUCKGEVB
onsemi
EVAL BOARD NCP1063BUCKG
NCP10671B05GEVB
NCP10671B05GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP10672B15GEVB
NCP10672B15GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP1522AEVB Compare Parts
  • NCP1522AEVB vs NCP6361BGEVB
  • NCP1522AEVB vs NCP6334GEVB
  • NCP1522AEVB vs NCP5810DGEVB
  • NCP1522AEVB vs NCP5425SOEVB
  • NCP1522AEVB vs NCP5425DOEVB
  • NCP1522AEVB vs NCP5424EVB
  • NCP1522AEVB vs NCP5422EVB
  • NCP1522AEVB vs NCP5222GEVB
  • NCP1522AEVB vs NCP4354AADAPGEVB
  • NCP1522AEVB vs NCP4305LLCGEVB
  • NCP1522AEVB vs NCP4305FLY40GEVB
  • NCP1522AEVB vs NCP3170AGEVB
  • NCP1522AEVB vs NCP3163INVGEVB
  • NCP1522AEVB vs NCP3163BUCKGEVB
  • NCP1522AEVB vs NCP3127CRAGEVB
  • NCP1522AEVB vs NCP3126CRAGEVB
  • NCP1522AEVB vs NCP3126AGEVB
  • NCP1522AEVB vs NCP3125CRAGEVB
  • NCP1522AEVB vs NCP3125AGEVB
  • NCP1522AEVB vs NCP3123QPBCKGEVB
  • NCP1522AEVB vs NCP3122QPBCKGEVB
  • NCP1522AEVB vs NCP3121QPBCKGEVB
  • NCP1522AEVB vs NCP3120QPBCKGEVB
  • NCP1522AEVB vs NCP3102BUCK1GEVB
  • NCP1522AEVB vs NCP3101BUCK2GEVB
  • NCP1522AEVB vs NCP3101BUCK1GEVB
  • NCP1522AEVB vs NCP3064SCBCKGEVB
  • NCP1522AEVB vs NCP3064S3BCKGEVB
  • NCP1522AEVB vs NCP3064PDBSTGEVB
  • NCP1522AEVB vs NCP3064PDBCKGEVB
  • NCP1522AEVB vs NCP3064DFBSTGEVB
  • NCP1522AEVB vs NCP3064DFBCKGEVB
  • NCP1522AEVB vs NCP3063SMINVGEVB
  • NCP1522AEVB vs NCP3063SMDBSTEVB
  • NCP1522AEVB vs NCP3063SMDBCKEVB
  • NCP1522AEVB vs NCP3063DIPINVEVB
  • NCP1522AEVB vs NCP3063DFBSTGEVB
  • NCP1522AEVB vs NCP3063DFBCKGEVB
  • NCP1522AEVB vs NCP3063BSTEXGEVB
  • NCP1522AEVB vs NCP3020BGEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much