Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi NCP1400AV19EVB
NCP1400AV19EVB
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR NCP1400AV19
Manufacturer:
onsemi
Datasheet:
NCP1400AV19EVB Datasheet
History Price: Obsolete
In Stock: 28380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCP1400AV19EVB Specification
Specification
Part No
NCP1400AV19EVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
1.9V
Current - Output
-
Voltage - Input
1.5V
Regulator Topology
Boost
Frequency - Switching
180kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
NCP1400AV19
Power - Output
-
NCP1400AV19EVB PDF Datasheet
NCP1400AV19EVB Datasheet
Click and Download: NCP1400AV19EVB Datasheet
NCP1400AV19EVB Related Parts
NCP1012GEVB
onsemi
EVAL BOARD FOR NCP1012G
NCP1013ADAPGEVB
onsemi
BOARD EVAL ADAPTR 6W 12V NCP1013
NCP1014STBUCGEVB
onsemi
EVAL BOARD FOR NCP1014STBUCG
NCP1027ATXGEVB
onsemi
BOARD EVAL NCP1027 10W STANDBY
NCP1030GEVB
onsemi
EVAL BOARD FOR NCP1030
NCP1034BCK5VGEVB
onsemi
BOARD EVAL 48/5V 5A PWR SUPPLY
NCP1052GEVB
onsemi
EVAL BOARD FOR NCP1052G
NCP1060BUCKGEVB
onsemi
EVAL BOARD NCP1060BUCKG
NCP1060FLBKGEVB
onsemi
EVAL BOARD NCP1060FLBKG
NCP1063BUCKGEVB
onsemi
EVAL BOARD NCP1063BUCKG
NCP10671B05GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP10672B15GEVB
onsemi
IC SWITCHER SMPS EVAL
NCP1400AV19EVB Compare Parts
NCP1400AV19EVB vs NCP6361BGEVB
NCP1400AV19EVB vs NCP6334GEVB
NCP1400AV19EVB vs NCP5810DGEVB
NCP1400AV19EVB vs NCP5425SOEVB
NCP1400AV19EVB vs NCP5425DOEVB
NCP1400AV19EVB vs NCP5424EVB
NCP1400AV19EVB vs NCP5422EVB
NCP1400AV19EVB vs NCP5222GEVB
NCP1400AV19EVB vs NCP4354AADAPGEVB
NCP1400AV19EVB vs NCP4305LLCGEVB
NCP1400AV19EVB vs NCP4305FLY40GEVB
NCP1400AV19EVB vs NCP3170AGEVB
NCP1400AV19EVB vs NCP3163INVGEVB
NCP1400AV19EVB vs NCP3163BUCKGEVB
NCP1400AV19EVB vs NCP3127CRAGEVB
NCP1400AV19EVB vs NCP3126CRAGEVB
NCP1400AV19EVB vs NCP3126AGEVB
NCP1400AV19EVB vs NCP3125CRAGEVB
NCP1400AV19EVB vs NCP3125AGEVB
NCP1400AV19EVB vs NCP3123QPBCKGEVB
NCP1400AV19EVB vs NCP3122QPBCKGEVB
NCP1400AV19EVB vs NCP3121QPBCKGEVB
NCP1400AV19EVB vs NCP3120QPBCKGEVB
NCP1400AV19EVB vs NCP3102BUCK1GEVB
NCP1400AV19EVB vs NCP3101BUCK2GEVB
NCP1400AV19EVB vs NCP3101BUCK1GEVB
NCP1400AV19EVB vs NCP3064SCBCKGEVB
NCP1400AV19EVB vs NCP3064S3BCKGEVB
NCP1400AV19EVB vs NCP3064PDBSTGEVB
NCP1400AV19EVB vs NCP3064PDBCKGEVB
NCP1400AV19EVB vs NCP3064DFBSTGEVB
NCP1400AV19EVB vs NCP3064DFBCKGEVB
NCP1400AV19EVB vs NCP3063SMINVGEVB
NCP1400AV19EVB vs NCP3063SMDBSTEVB
NCP1400AV19EVB vs NCP3063SMDBCKEVB
NCP1400AV19EVB vs NCP3063DIPINVEVB
NCP1400AV19EVB vs NCP3063DFBSTGEVB
NCP1400AV19EVB vs NCP3063DFBCKGEVB
NCP1400AV19EVB vs NCP3063BSTEXGEVB
NCP1400AV19EVB vs NCP3020BGEVB
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much