Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi NCN8025AMNGEVB
NCN8025AMNGEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
BOARD EVAL SMART CARD INTERFACE
Manufacturer:
onsemi
Datasheet:
NCN8025AMNGEVB Datasheet
History Price: $126.25
In Stock: 25580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCN8025AMNGEVB Specification
Specification
Part No
NCN8025AMNGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Smart Card
Embedded
No
Utilized IC / Part
NCN8025A
Primary Attributes
-
Supplied Contents
Board(s)
NCN8025AMNGEVB PDF Datasheet
NCN8025AMNGEVB Datasheet
Click and Download: NCN8025AMNGEVB Datasheet
NCN8025AMNGEVB Related Parts
NCN1154MUTGEVB
onsemi
BOARD EVAL NCN1154MUT USB SWITCH
NCN26010XMNEVK
onsemi
NCN26010XMNTXG EVALUATION KIT
NCN4555EVB
onsemi
BOARD EVAL NCN4555 EVAL BRD
NCN4555GEVB
onsemi
BOARD EVAL FOR NCN4555 SIM CARD
NCN5110ASGEVB
onsemi
NCN5110 ARDUINO-SHIELD
NCN51205GEVB
onsemi
EVAL BOARD NCN51205G
NCN51206GEVB
onsemi
BOARD EVAL FOR NCN5120
NCN5121ASGEVB
onsemi
NCN5121 ARDUINO-SHIELD
NCN5130ASGEVB
onsemi
EVAL BOARD NCN513010
NCN5140REF4TGEVB
onsemi
EVAL BOARD FOR NCN5140S
NCN5150QFNGEVB
onsemi
EVAL BOARD NCN5150QFNG
NCN5150SOICGEVB
onsemi
EVAL BOARD NCN5150SOICG
NCN8025AMNGEVB Compare Parts
NCN8025AMNGEVB vs NCN8026AMNGEVB
NCN8025AMNGEVB vs NCN8024RDWGEVB
NCN8025AMNGEVB vs NCN7200MTGEVB
NCN8025AMNGEVB vs NCN6001DTBEVB
NCN8025AMNGEVB vs NCN5193GEVB
NCN8025AMNGEVB vs NCN5192GEVB
NCN8025AMNGEVB vs NCN5150SOICGEVB
NCN8025AMNGEVB vs NCN5150QFNGEVB
NCN8025AMNGEVB vs NCN5140REF4TGEVB
NCN8025AMNGEVB vs NCN5130ASGEVB
NCN8025AMNGEVB vs NCN5121ASGEVB
NCN8025AMNGEVB vs NCN51206GEVB
NCN8025AMNGEVB vs NCN51205GEVB
NCN8025AMNGEVB vs NCN5110ASGEVB
NCN8025AMNGEVB vs NCN4555GEVB
NCN8025AMNGEVB vs NCN4555EVB
NCN8025AMNGEVB vs NCN26010XMNEVK
NCN8025AMNGEVB vs NCN1154MUTGEVB
NCN8025AMNGEVB vs NCN8024DWGEVB
NCN8025AMNGEVB vs NCN5140TSCGEVB
NCN8025AMNGEVB vs NCN5140BSCGEVB
NCN8025AMNGEVB vs NCN513010GEVB
NCN8025AMNGEVB vs NCN51216GEVB
NCN8025AMNGEVB vs NCN512110GEVB
NCN8025AMNGEVB vs NCN512010GEVB
NCN8025AMNGEVB vs NCN511010GEVB
NCN8025AMNGEVB vs NCN49599PD11GEVK
NCN8025AMNGEVB vs NCN49597PD11GEVK
NCN8025AMNGEVB vs NCN49597ID11GEVK
NCN8025AMNGEVB vs NCN26010XMNEVB
NCN8025AMNGEVB vs NCN26010BMNEVB
Customer Reviews
4.95 out of 5.00 stars from 149 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller