Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi NCL30083FLYGEVB
NCL30083FLYGEVB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD NCL30083FLYG
Manufacturer:
onsemi
Datasheet:
NCL30083FLYGEVB Datasheet
History Price: $56.8125
In Stock: 16640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NCL30083FLYGEVB Specification
Specification
Part No
NCL30083FLYGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
500mA
Outputs and Type
1, Isolated
Voltage - Output
9.6V ~ 22.1V
Features
Dimmable
Voltage - Input
100 ~ 265 VAC
Supplied Contents
Board(s)
Utilized IC / Part
NCL30083
NCL30083FLYGEVB PDF Datasheet
NCL30083FLYGEVB Datasheet
Click and Download: NCL30083FLYGEVB Datasheet
NCL30083FLYGEVB Related Parts
NCL2801LED2GEVB
onsemi
EVAL BOARD NCL2801 NCP13992
NCL30000LED1GEVB
onsemi
BOARD EVAL 15W 350MA TRIAC DIM
NCL30000LED2GEVB
onsemi
BOARD EVAL 15W 350MA TRIAC DIM
NCL30000LED3GEVB
onsemi
BOARD EVAL 17W 350MA NONDIM DVR
NCL30001LEDGEVB
onsemi
BOARD EVAL 80W 1A FOR LED DVR
NCL30002DIM1GEVB
onsemi
EVAL BOARD NCL30002DIM1G
NCL30002DIM2GEVB
onsemi
EVAL BOARD NCL30002DIM2G
NCL30002LED1GEVB
onsemi
EVAL BOARD NCL30002LED1G
NCL30002LED2GEVB
onsemi
EVAL BOARD NCL30002LED2G
NCL30030GEVB
onsemi
EVAL BOARD NCL30030G
NCL30051LEDGEVB
onsemi
BOARD EVAL NCL30051 LED DRIVER
NCL30060LED1GEVB
onsemi
EVAL BOARD NCL30060LED1G
NCL30083FLYGEVB Compare Parts
NCL30083FLYGEVB vs NCL30160GEVB
NCL30083FLYGEVB vs NCL30100ASLDGEVB
NCL30083FLYGEVB vs NCL30100ADLMGEVB
NCL30083FLYGEVB vs NCL30088LED1GEVB
NCL30083FLYGEVB vs NCL30088FLYGEVB
NCL30083FLYGEVB vs NCL30086SMRTGEVB
NCL30083FLYGEVB vs NCL30085FLYGEVB
NCL30083FLYGEVB vs NCL30083BB1GEVB
NCL30083FLYGEVB vs NCL30082FLYGEVB
NCL30083FLYGEVB vs NCL30081LEDGEVB
NCL30083FLYGEVB vs NCL30060LED1GEVB
NCL30083FLYGEVB vs NCL30051LEDGEVB
NCL30083FLYGEVB vs NCL30030GEVB
NCL30083FLYGEVB vs NCL30002LED2GEVB
NCL30083FLYGEVB vs NCL30002LED1GEVB
NCL30083FLYGEVB vs NCL30002DIM2GEVB
NCL30083FLYGEVB vs NCL30002DIM1GEVB
NCL30083FLYGEVB vs NCL30001LEDGEVB
NCL30083FLYGEVB vs NCL30000LED3GEVB
NCL30083FLYGEVB vs NCL30000LED2GEVB
NCL30083FLYGEVB vs NCL30000LED1GEVB
NCL30083FLYGEVB vs NCL2801LED2GEVB
NCL30083FLYGEVB vs NCL31010GEVK
NCL30083FLYGEVB vs NCL30388LED1GEVB
NCL30083FLYGEVB vs NCL30288LED1GEVB
NCL30083FLYGEVB vs NCL30188FLYGEVB
NCL30083FLYGEVB vs NCL30186SMRTGEVB
NCL30083FLYGEVB vs NCL30105GEVB
NCL30083FLYGEVB vs NCL30082SMRTGEVB
NCL30083FLYGEVB vs NCL30073LED4GEVB
NCL30083FLYGEVB vs NCL30073LED3GEVB
NCL30083FLYGEVB vs NCL30073LED2GEVB
NCL30083FLYGEVB vs NCL30073LED1GEVB
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund