Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi NB7L216MNEVB
NB7L216MNEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR NB7L216MN
Manufacturer:
onsemi
Datasheet:
NB7L216MNEVB Datasheet
History Price: $484.8
In Stock: 21740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NB7L216MNEVB Specification
Specification
Part No
NB7L216MNEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Bulk,Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Timing
Function
Clock Buffer/Driver/Receiver/Translator
Embedded
No
Utilized IC / Part
NB7L1216
Primary Attributes
Input Up To 12Gb/s and 8.5GHz
Supplied Contents
Board(s)
NB7L216MNEVB Related Parts
NB7L1008MNGEVB
onsemi
EVAL BOARD NB7L1008MNG
NB7L14MMNEVB
onsemi
EVAL BOARD FOR NB7L14MMN
NB7L14MMNGEVB
onsemi
EVAL BOARD NB7L14MMNG
NB7L14MNGEVB
onsemi
BOARD EVAL DIFF LVPECL FANOUT
NB7L32MMNGEVB
onsemi
EVAL BOARD NB7L32MMNG
NB7L72MMNGEVB
onsemi
BD EVAL 2.5/3.3V XPOINT SWITCH
NB7NPQ7042MMUGEVB
onsemi
DEMO BOARD FOR 2.2 V USB
NB7V32MMNGEVB
onsemi
BOARD EVAL NB7V32M
NB7V33MMNGEVB
onsemi
BOARD EVAL NB7V33M
NB7V52MMNGEVB
onsemi
EVAL BOARD NB7V52MMNG
NB7L11MMNEVB
onsemi
BOARD EVAL BBG NB7L11MMN
NB7L32MMNEVB
onsemi
BOARD EVAL FOR NB7L32MM
NB7L216MNEVB Compare Parts
NB7L216MNEVB vs NB7V33MMNGEVB
NB7L216MNEVB vs NB7V32MMNGEVB
NB7L216MNEVB vs NB7NPQ7042MMUGEVB
NB7L216MNEVB vs NB7L72MMNGEVB
NB7L216MNEVB vs NB7L32MMNGEVB
NB7L216MNEVB vs NB7L14MNGEVB
NB7L216MNEVB vs NB7L14MMNGEVB
NB7L216MNEVB vs NB7L14MMNEVB
NB7L216MNEVB vs NB7L1008MNGEVB
NB7L216MNEVB vs NB7VPQ702MMUGEVK
NB7L216MNEVB vs NB7VPQ701MMUGEVK
NB7L216MNEVB vs NB7NPQ1004MMTGEVB
NB7L216MNEVB vs NB7N017MEVB
NB7L216MNEVB vs NB7L32MMNEVB
NB7L216MNEVB vs NB7L11MMNEVB
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much