Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ onsemi MC33063DFBCKGEVB
MC33063DFBCKGEVB
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR MC33063DFBCKG
Manufacturer:
onsemi
Datasheet:
MC33063DFBCKGEVB Datasheet
History Price: $63.12667
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC33063DFBCKGEVB Specification
Specification
Part No
MC33063DFBCKGEVB
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
28V
Current - Output
1.5A
Voltage - Input
12V
Regulator Topology
Boost
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MC33063
Power - Output
-
MC33063DFBCKGEVB PDF Datasheet
MC33063DFBCKGEVB Datasheet
Click and Download: MC33063DFBCKGEVB Datasheet
MC33063DFBCKGEVB Related Parts
MC33063DFBSTGEVB
onsemi
EVAL BOARD FOR MC33063DFBSTG
MC34063LBBGEVB
onsemi
BOARD EVAL FOR MC34063AP1
MC34063LBGEVB
onsemi
BOARD EVAL BOOST REG MC34063
MC34063LBKEVB
onsemi
EVAL BOARD FOR MC34063LBK
MC34063LINVEVB
onsemi
EVAL BOARD FOR MC34063LINV
MC34063SMDBBGEVB
onsemi
EVAL BOARD MC34063SMDBBG
MC34063SMDBGEVB
onsemi
BOARD EVALUATION MC34063
MC34063SMDBKEVB
onsemi
EVAL BOARD FOR MC34063SMDBK
MC34063SMDBKGEVB
onsemi
EVAL BOARD MC34063SMDBKG
MC34063SMDINVEVB
onsemi
EVAL BOARD FOR MC34063SMDINV
MC34063LBEVB
onsemi
BOARD EVAL MC34063A BOOST REG
MC34063SMDBBEVB
onsemi
BOARD EVAL MC34063A BOOST REG
MC33063DFBCKGEVB Compare Parts
MC33063DFBCKGEVB vs MC34063SMDBKGEVB
MC33063DFBCKGEVB vs MC34063SMDBKEVB
MC33063DFBCKGEVB vs MC34063SMDBGEVB
MC33063DFBCKGEVB vs MC34063SMDBBGEVB
MC33063DFBCKGEVB vs MC34063LINVEVB
MC33063DFBCKGEVB vs MC34063LBKEVB
MC33063DFBCKGEVB vs MC34063LBGEVB
MC33063DFBCKGEVB vs MC34063LBBGEVB
MC33063DFBCKGEVB vs MC33063DFBSTGEVB
MC33063DFBCKGEVB vs MC34063SMDBBEVB
MC33063DFBCKGEVB vs MC34063LBEVB
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!