☰
LV0111CFGEVB
LV0111CFGEVB
Obsolete
Description:  EVAL BOARD LV0111CFG
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 19515
LV0111CFGEVB Specification
Specification
Part No
LV0111CFGEVB
Category
Sensor Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Ambient
Sensing Range
-
Interface
Analog
Sensitivity
550nm
Voltage - Supply
2.3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
LV0111CF
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****