Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ onsemi LB1938FAGEVB
LB1938FAGEVB
Active
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD H-BRIDGE MOTOR DVR
Manufacturer:
onsemi
Datasheet:
LB1938FAGEVB Datasheet
History Price: Active
In Stock: 36090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB1938FAGEVB Specification
Specification
Part No
LB1938FAGEVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Motor Controller/Driver
Embedded
-
Utilized IC / Part
LB1938FA
Primary Attributes
Single-H-Bridge Driver
Supplied Contents
Board(s)
LB1938FAGEVB PDF Datasheet
LB1938FAGEVB Datasheet
Click and Download: LB1938FAGEVB Datasheet
LB1938FAGEVB Related Parts
LB11696VGEVB
onsemi
BOARD EVAL FOR LB11696V
LB11868VGEVB
onsemi
BOARD EVAL FOR LB11868V
LB1836MEVB
onsemi
BOARD EVAL FOR LB1836M
LB1838MEVB
onsemi
BOARD EVAL FOR LB1838M
LB1843VGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1846MCGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1848MGEVB
onsemi
EVAL BOARD BIDIR MOTOR DRIVER
LB1909MCGEVB
onsemi
BOARD EVAL FOR LB1909MC
LB1930MCGEVB
onsemi
BOARD EVAL FOR LB1930MC
LB1930MGEVB
onsemi
BOARD EVAL FOR LB1930M
LB1938TGEVB
onsemi
BOARD EVAL LB1938T MOTOR DRIVER
LB1939TGEVB
onsemi
EVAL BOARD FOR LB1939T
LB1938FAGEVB Compare Parts
LB1938FAGEVB vs LB1973JAGEVB
LB1938FAGEVB vs LB1948MCGEVB
LB1938FAGEVB vs LB1939TGEVB
LB1938FAGEVB vs LB1938TGEVB
LB1938FAGEVB vs LB1930MGEVB
LB1938FAGEVB vs LB1930MCGEVB
LB1938FAGEVB vs LB1909MCGEVB
LB1938FAGEVB vs LB1848MGEVB
LB1938FAGEVB vs LB1846MCGEVB
LB1938FAGEVB vs LB1843VGEVB
LB1938FAGEVB vs LB1838MEVB
LB1938FAGEVB vs LB1836MEVB
LB1938FAGEVB vs LB11868VGEVB
LB1938FAGEVB vs LB11696VGEVB
LB1938FAGEVB vs LB1848MCGEVB
LB1938FAGEVB vs LB11685AVGEVB
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****