☰
FEB175
FEB175
Obsolete
Description:  BOARD EVAL FOR FAN5617
Manufacturer:  onsemi
Datasheet:   FEB175 Datasheet
History Price: Obsolete
In Stock: 17460
FEB175 Specification
Specification
Part No
FEB175
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
TinyWire?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
30mA
Outputs and Type
3, Non-Isolated
Voltage - Output
4V
Features
Dimmable
Voltage - Input
2.7V ~ 5.5V
Supplied Contents
Board(s)
Utilized IC / Part
FAN5617
FEB175 Related Parts
FEBFL7701-L30U003A-GEVB
FEBFL7701-L30U003A-GEVB
onsemi
BOARD EVAL FOR FL7701
FEBFAN7631-L17U120A-GEVB
FEBFAN7631-L17U120A-GEVB
onsemi
EVAL BOARD FOR FAN7631
FEBFL7732_L26U017B
FEBFL7732_L26U017B
onsemi
LED DEV TOOL
FEBFL7733A-L50U008A-GEVB
FEBFL7733A-L50U008A-GEVB
onsemi
EVAL BOARD FOR FL7733
FEBFL7733A-L51U030A-GEVB
FEBFL7733A-L51U030A-GEVB
onsemi
EVAL BOARD FOR FL7733
FEBFL7733A-L52U050A-GEVB
FEBFL7733A-L52U050A-GEVB
onsemi
EVAL BOARD FOR FL7733
FEBFL7733A-L53U021A-GEVB
FEBFL7733A-L53U021A-GEVB
onsemi
EVAL BOARD FOR FL7733
FEBFL7734-L55H008A-GEVB
FEBFL7734-L55H008A-GEVB
onsemi
EVAL BOARD FOR FL7734
FEBFL7734-L55L008A-GEVB
FEBFL7734-L55L008A-GEVB
onsemi
EVAL BOARD FOR FL7734
FEBFL7734-L56H006A
FEBFL7734-L56H006A
onsemi
EVAL BOARD FOR FL7734
FEBFL77904-L82H08A-GEVB
FEBFL77904-L82H08A-GEVB
onsemi
EVALUATION BOARD
FEBFL77904-L82L08A-GEVB
FEBFL77904-L82L08A-GEVB
onsemi
EVALUATION BOARD
FEB175 Compare Parts
  • FEB175 vs FEBFL77944-L80L012B-GEVB
  • FEB175 vs FEBFL77944-L80L012A-GEVB
  • FEB175 vs FEBFL77944-L80H012B-GEVB
  • FEB175 vs FEBFL77944-L80H012A-GEVB
  • FEB175 vs FEBFL77905-L83L08A-GEVB
  • FEB175 vs FEBFL77905-L83H08A-GEVB
  • FEB175 vs FEBFL77904-L82L08A-GEVB
  • FEB175 vs FEBFL77904-L82H08A-GEVB
  • FEB175 vs FEBFL7734-L56H006A
  • FEB175 vs FEBFL7734-L55L008A-GEVB
  • FEB175 vs FEBFL7734-L55H008A-GEVB
  • FEB175 vs FEBFL7733A-L53U021A-GEVB
  • FEB175 vs FEBFL7733A-L52U050A-GEVB
  • FEB175 vs FEBFL7733A-L51U030A-GEVB
  • FEB175 vs FEBFL7733A-L50U008A-GEVB
  • FEB175 vs FEBFL7732_L26U017B
  • FEB175 vs FEBFAN7631-L17U120A-GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.