☰
FEB110
FEB110
Obsolete
Description:  FEB110 EVAL BOARD
Manufacturer:  onsemi
Datasheet:   FEB110 Datasheet
History Price: Obsolete
In Stock: 2840
FEB110 Specification
Specification
Part No
FEB110
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
Voltage - Output
400V
Current - Output
1.25A
Voltage - Input
85 ~ 265 VAC
Regulator Topology
-
Frequency - Switching
-
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
FAN4822
Power - Output
500 W
FEB110 Related Parts
FEB137
FEB137
onsemi
BOARD EVAL FOR FAN2001/FAN2002
FEB167
FEB167
onsemi
BOARD EVAL FOR FAN2106
FEB173
FEB173
onsemi
BOARD EVAL FOR FAN5336
FEB176
FEB176
onsemi
BOARD EVAL FOR FAN5631
FEB178
FEB178
onsemi
BOARD EVAL FOR FAN5350 MLP
FEB179
FEB179
onsemi
BOARD EVAL FOR FAN5350 WLCSP
FEB207
FEB207
onsemi
BOARD EVAL FOR FAN2103
FEB219
FEB219
onsemi
BOARD EVAL FOR FPP06R001
FEBFAN6982MY-CP20U350-GEVB
FEBFAN6982MY-CP20U350-GEVB
onsemi
EVAL BOARD FOR FAN6982
FEBFAN7688-I00250A-GEVB
FEBFAN7688-I00250A-GEVB
onsemi
EVAL BOARD 250W FOR FAN7688
FEBFAN7688SJXA-CP14U306-GEVB
FEBFAN7688SJXA-CP14U306-GEVB
onsemi
EVAL BOARD 306W FOR FAN7688
FEB212
FEB212
onsemi
BOARD EVAL FOR FSFR2100
FEB110 Compare Parts
  • FEB110 vs FEBFAN7688-I00250A-GEVB
  • FEB110 vs FEBFAN6982MY-CP20U350-GEVB
  • FEB110 vs FEB219
  • FEB110 vs FEB207
  • FEB110 vs FEB179
  • FEB110 vs FEB178
  • FEB110 vs FEB176
  • FEB110 vs FEB173
  • FEB110 vs FEB167
  • FEB110 vs FEB137
  • FEB110 vs FEBFSQ500L-H257V1-GEVB
  • FEB110 vs FEBFSL4110LR-CS01U06A-GEVB
  • FEB110 vs FEBFSL4110LR
  • FEB110 vs FEBFSL3276ALR-IO01U25A-GEVB
  • FEB110 vs FEBFSL206MRN-H428V1-GEVB
  • FEB110 vs FEBFSL126MR-H432V1-GEVB
  • FEB110 vs FEBFSFR2100-D015V1-GEVB
  • FEB110 vs FEBFSEZ1317WA_CH310V3
  • FEB110 vs FEBFSB127H_T001
  • FEB110 vs FEBFAN9611-S388V1-GEVB
  • FEB110 vs FEBFAN9611-S01U300A-GEVB
  • FEB110 vs FEBFAN6920MR-T02U120A-GEVB
  • FEB110 vs FEBFAN6863W_CP452V1
  • FEB110 vs FEBFAN6756MR_T03U065A
  • FEB110 vs FEBFAN6754WAMR_CP450V1
  • FEB110 vs FEBFAN6754AMR_CP450V1
  • FEB110 vs FEBFAN6604MR-CH11U65A-GEVB
  • FEB110 vs FEBFAN6602RM6X-CH10U40A-GEVB
  • FEB110 vs FEBFAN6230AMPX-CH04U12A-GEVB
  • FEB110 vs FEBFAN6208-CP433V1-GEVB
  • FEB110 vs FEBFAN6100QMPX-CH07U15A-GEVB
  • FEB110 vs FEBFAN53525-MPSBUCK9-GEVB
  • FEB110 vs FEBFAN302UL-T001
  • FEB110 vs FEBFAN302HL-CH442V1
  • FEB110 vs FEBFAN23SV65-LVA-GEVB
  • FEB110 vs FEBFAN23SV60-LVA-GEVB
  • FEB110 vs FEBFAN23SV56-LVA-GEVB
  • FEB110 vs FEBFAN23SV15M-LVA-GEVB
  • FEB110 vs FEBFAN23SV10M-LVA-GEVB
  • FEB110 vs FEBFAN23SV06P-LVA-GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.