Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ onsemi CCR120PS3AGEVB
CCR120PS3AGEVB
Active
LED Driver Evaluation Boards
Description:
EVAL BOARD 120V CCR LED DRIVER
Manufacturer:
onsemi
Datasheet:
CCR120PS3AGEVB Datasheet
History Price: $151.5
In Stock: 20960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CCR120PS3AGEVB Specification
Specification
Part No
CCR120PS3AGEVB
Category
LED Driver Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
100 ~ 130 VAC
Supplied Contents
Board(s)
Utilized IC / Part
NSIC2030B, NSIC2050B
CCR120PS3AGEVB Compare Parts
CCR120PS3AGEVB vs CCR230PS3GEVK
CCR120PS3AGEVB vs CCR230PS3AGEVB
CCR120PS3AGEVB vs CCR120PS3GEVK
CCR120PS3AGEVB vs CCRACGEVB
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much