☰
BR262CPP01EVK
BR262CPP01EVK
Obsolete
Description:  BOARD EVAL FOR BR262
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 21680
BR262CPP01EVK Specification
Specification
Part No
BR262CPP01EVK
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
onsemi
Series
BelaSigna? R262
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Function
Audio Processing
Embedded
-
Utilized IC / Part
BR262
Primary Attributes
Noise-Cancelling
Supplied Contents
Board(s)
BR262CPP01EVK PDF Datasheet
BR262CPP01EVK Compare Parts
  • BR262CPP01EVK vs BR262CPP01GEVK
  • BR262CPP01EVK vs BR262PM002EVK
  • BR262CPP01EVK vs BR262AD001EVK
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.