☰
ARRAYJ-BOB3-16P-GEVK
ARRAYJ-BOB3-16P-GEVK
Active
Description:  J-ARRAY 3MM 4X4 BOB
Manufacturer:  onsemi
History Price: $166.65
In Stock: 22440
ARRAYJ-BOB3-16P-GEVK Specification
Specification
Part No
ARRAYJ-BOB3-16P-GEVK
Category
Sensor Evaluation Boards
Manufacturer
onsemi
Series
J-SERIES SIPM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Silicon Photomultiplier (SiPM)
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ArrayJ-300xx-16P
ARRAYJ-BOB3-16P-GEVK PDF Datasheet
ARRAYJ-BOB3-16P-GEVK Related Parts
ARRAYJ-BOB3-64P-GEVK
ARRAYJ-BOB3-64P-GEVK
onsemi
J-ARRAY 3MM 8X8 BOB
ARRAYX-BOB3-144P-GEVK
ARRAYX-BOB3-144P-GEVK
onsemi
C-ARRAY 3MM 12X12 BOB
ARRAYX-BOB3-16P-GEVK
ARRAYX-BOB3-16P-GEVK
onsemi
C-ARRAY 3MM 4X4 BOB
ARRAYX-BOB3-16S-GEVK
ARRAYX-BOB3-16S-GEVK
onsemi
C-ARRAY 3MM 4X4 SUM BOB
ARRAYX-BOB6-64S-GEVK
ARRAYX-BOB6-64S-GEVK
onsemi
C/J-ARRAY 6MM 8X8 SUM BOB
ARRAYC-60035-4P-GEVB
ARRAYC-60035-4P-GEVB
onsemi
C-ARRAY 6MM 35U 2X2 EVB
ARRAYX-BOB6-64P-GEVK
ARRAYX-BOB6-64P-GEVK
onsemi
C/J-ARRAY 6MM 8X8 BOB
ARRAYJ-BOB3-16P-GEVK Compare Parts
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYX-BOB3-16S-GEVK
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYX-BOB3-16P-GEVK
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYX-BOB3-144P-GEVK
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYJ-BOB3-64P-GEVK
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYX-BOB6-64P-GEVK
  • ARRAYJ-BOB3-16P-GEVK vs ARRAYC-60035-4P-GEVB
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!