Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ onsemi AR0140CS2M00AUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB
Active
Sensor Evaluation Boards
Description:
BOARD EVAL 1.0 MP 1/4" CIS HB
Manufacturer:
onsemi
Datasheet:
AR0140CS2M00AUEAH3-GEVB Datasheet
History Price: Active
In Stock: 20850
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AR0140CS2M00AUEAH3-GEVB Specification
Specification
Part No
AR0140CS2M00AUEAH3-GEVB
Category
Sensor Evaluation Boards
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
-
Interface
-
Sensitivity
-
Voltage - Supply
-
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AR0140CS
AR0140CS2M00AUEAH3-GEVB Related Parts
AR0130CSSM00SPCAH-S213A-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3" CIS HB
AR0132AT6C00XPEAH3-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3" CIS HB
AR0134CSSC00SUEAH3-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3 GS CIS HB
AR0135AT2M00XUEAH3-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3" CIS MONO
AR0135CS2M25SUEAH3-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3" CIS MONO
AR0136AT3C00XUEAH3-GEVB
onsemi
BOARD EVAL 1.2 MP 1/3" CIS RGB 0
AR0138AT3C00XUEAH3-GEVB
onsemi
BOARD EVAL 1MP 1/3 CIS IBGA RGB-
AR0140AT3C00XUEAH3-GEVB
onsemi
BOARD EVAL 1.0 MP 1/4" CIS HB
AR0140CS2C00SUEAH3-GEVB
onsemi
BOARD EVAL 1.0 MP 1/4" CIS HB
AR0141IRSH00SUEAH3-GEVB
onsemi
BOARD EVAL 1 MP 1/4 CIS RGB-IR 0
AR0143ATSC00XUEAH3-GEVB
onsemi
BOARD EVAL 1.3MP 1/4 CIS 0 DEG C
AR0144ATSM20XUEAH3-GEVB
onsemi
BOARD EVAL 1MP 1/4 CIS 20 DEG CR
AR0140CS2M00AUEAH3-GEVB Compare Parts
AR0140CS2M00AUEAH3-GEVB vs AR0542MBSC25SUFAH-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0522SRSM09SURAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0522SRSC09SURAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0521SR2M09SURAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0521SR2C09SURAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0431CSSC14SMRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0430CS2C34SMFAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0330CS1C12SPKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0330CM1C00SHAAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR023ZMCSC00SUEAR-GEVK
AR0140CS2M00AUEAH3-GEVB vs AR0239SRSC00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0238CSSC12SHRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237IRSH12SPRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237IRSH12SHRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237IRSH00SPRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237IRSH00SHRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237CSSC12SHRAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0237ATSC12XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0234CSSM00SUKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0231AT7R00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0231AT7C00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0231AT7B00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0230CSSC00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0221SR2C00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0220AT3C00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0144CSSM20SUKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0144CSSM00SUKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0144CSSC20SUKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0144CSSC00SUKAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0144ATSM20XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0143ATSC00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0141IRSH00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0140CS2C00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0140AT3C00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0138AT3C00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0136AT3C00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0135CS2M25SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0135AT2M00XUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0134CSSC00SUEAH3-GEVB
AR0140CS2M00AUEAH3-GEVB vs AR0132AT6C00XPEAH3-GEVB
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time