OVM7692-ETJR-BA01
OVM7692-ETJR-BA01
Active
Description:  KIT EVAL FOR OVM7692
Manufacturer:  OmniVision Technologies
History Price: Active
In Stock: 34500
OVM7692-ETJR-BA01 Specification
Specification
Part No
OVM7692-ETJR-BA01
Category
Sensor Evaluation Boards
Manufacturer
OmniVision Technologies
Series
CameraCubeChip?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
CMOS Imaging, Color (RGB)
Sensing Range
VGA
Interface
Parallel/Serial
Sensitivity
30FPS
Voltage - Supply
2.6V ~ 3V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
OVM7692
OVM7692-ETJR-BA01 Related Parts
OVM6211-EAAR-AA01
OVM6211-EAAR-AA01
OmniVision Technologies
PROTOTYPING MODULE OVM6211-RAHA
OVM6211-EAAR-AA0A
OVM6211-EAAR-AA0A
OmniVision Technologies
PROTOTYPING MODULE OVM6211-RADA
OVM6211-ETAR-AA01
OVM6211-ETAR-AA01
OmniVision Technologies
TEST SOCKET HEAD BD OVM6211-RAHA
OVM6211-ETAR-AA0A
OVM6211-ETAR-AA0A
OmniVision Technologies
TEST SOCKET HEAD BD OVM6211-RADA
OVM6946-ECAA-BA0A
OVM6946-ECAA-BA0A
OmniVision Technologies
EVALUATION KIT (2-BOARD) WITH OV
OVM6946-ECJA-CH0A
OVM6946-ECJA-CH0A
OmniVision Technologies
EVAL BOARD SENSOR/CONTROLLER
OVM7692-ECJA-BA01
OVM7692-ECJA-BA01
OmniVision Technologies
OVM 7692 EVAL BOARD
OVM9724-EAAR-AA02
OVM9724-EAAR-AA02
OmniVision Technologies
CAMERA CUBE CHIP
OVM7692-ETJR-BA01 Compare Parts
  • OVM7692-ETJR-BA01 vs OVM7692-ECJA-BA01
  • OVM7692-ETJR-BA01 vs OVM6946-ECJA-CH0A
  • OVM7692-ETJR-BA01 vs OVM6946-ECAA-BA0A
  • OVM7692-ETJR-BA01 vs OVM6211-ETAR-AA0A
  • OVM7692-ETJR-BA01 vs OVM6211-ETAR-AA01
  • OVM7692-ETJR-BA01 vs OVM6211-EAAR-AA0A
  • OVM7692-ETJR-BA01 vs OVM6211-EAAR-AA01
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.