☰
OS08A20-EAAA-AA0A
OS08A20-EAAA-AA0A
Active
Description:  PROTYPING MODULE FOR 8MP
Manufacturer:  OmniVision Technologies
History Price: $300
In Stock: 42400
OS08A20-EAAA-AA0A Specification
Specification
Part No
OS08A20-EAAA-AA0A
Category
Sensor Evaluation Boards
Manufacturer
OmniVision Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
8 Megapixel
Interface
Serial
Sensitivity
120fps
Voltage - Supply
2.8V
Embedded
Yes
Supplied Contents
Board(s)
Utilized IC / Part
OS08A20
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied