☰
PIC-WEB
PIC-WEB
Active
Description:  MICROCHIP PIC18F67J60 ETHERNET
Manufacturer:  Olimex LTD
Datasheet:   PIC-WEB Datasheet
History Price: $32.86
In Stock: 26880
PIC-WEB Specification
Specification
Part No
PIC-WEB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Web Server
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
PIC18F67J60
Primary Attributes
-
Supplied Contents
Board(s)
PIC-WEB PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****