PIC-KIT3
PIC-KIT3
Discontinued at Digi-Key
Description:  MICROCHIP PICKIT3COMPATIBLE PROG
Manufacturer:  Olimex LTD
Datasheet:   PIC-KIT3 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39200
PIC-KIT3 Specification
Specification
Part No
PIC-KIT3
Category
Programmers, Emulators, and Debuggers
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Debugger, Programmer (In-Circuit/In-System)
For Use With/Related Products
PIC Micro? MCU
Contents
Board(s), Cable(s)
PIC-KIT3 PDF Datasheet
PIC-KIT3 Related Parts
PICE-52-03-ID2-D40
PICE-52-03-ID2-D40
Phyton Inc
EMULATOR 8051 64K 40MHZ 40-DIP
PICE-52-05-ID2-L44
PICE-52-05-ID2-L44
Phyton Inc
EMULATOR 8051 1M 40MHZ 44-PLCC
PIC-MCP-USB
PIC-MCP-USB
Olimex LTD
MICROCHIP PICSTART+COMPATIBLE
PICOPROG LITE V1.0 SYSTEM
PICOPROG LITE V1.0 SYSTEM
ScioSense BV
PICOPROG LITE V1.0 SYSTEM
PIC-PG1
PIC-PG1
Olimex LTD
IC
PIC-PG2
PIC-PG2
Olimex LTD
IC
PIC-PG3
PIC-PG3
Olimex LTD
IC
PIC-KIT3 Compare Parts
  • PIC-KIT3 vs PICE-52-03-ID2-D40
  • PIC-KIT3 vs PIC-MCP-USB
  • PIC-KIT3 vs PIC-PG3
  • PIC-KIT3 vs PIC-PG2
  • PIC-KIT3 vs PIC-PG1
  • PIC-KIT3 vs PICOPROG LITE V1.0 SYSTEM
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.