☰
MOD-PULSE
MOD-PULSE
Active
Description:  OLIMEX MSP430FG439 MODULE
Manufacturer:  Olimex LTD
Datasheet:   MOD-PULSE Datasheet
History Price: $21.89
In Stock: 32160
MOD-PULSE Specification
Specification
Part No
MOD-PULSE
Category
Sensor Evaluation Boards
Manufacturer
Olimex LTD
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Medical, Pulse Oximeter (PO or SpO2)
Sensing Range
-
Interface
Serial
Sensitivity
-
Voltage - Supply
1.8V ~ 3.6V
Embedded
Yes, MCU, 16-Bit
Supplied Contents
Board(s)
Utilized IC / Part
MSP430FG439
MOD-PULSE PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Lea Weber
Germany
5 stars
2026-09-18 06:16
100% Quality. verry good product.
Mia Bauer
Germany
5 stars
2026-09-18 06:16
Works as descriped. Fast Delivery and very good packaging
Thanks
斉藤 真理
Japan
5 stars
2026-09-18 05:36
Good quality!! Pleased with the fast delivery!!
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give