MOD-NRF8001
MOD-NRF8001
Not For New Designs
Description:  UEXT BOARD NRF8001 BLE
Manufacturer:  Olimex LTD
Datasheet:   MOD-NRF8001 Datasheet
History Price: $5.43
In Stock: 46200
MOD-NRF8001 Specification
Specification
Part No
MOD-NRF8001
Category
Expansion Boards, Daughter Cards
Manufacturer
Olimex LTD
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
UEXT
Platform
RF
Type
Bluetooth Low Energy (BLE)
Function
nRF8001
Utilized IC / Part
Board(s)
MOD-NRF8001 PDF Datasheet
MOD-NRF8001 Related Parts
MOD-LED8X8
MOD-LED8X8
Olimex LTD
MSP430 LAUNCHPAD ADD-ON BOARD
MOD-LED8X8RGB
MOD-LED8X8RGB
Olimex LTD
LED BD MSP430 MATRIX RGB 8X8
MOD-LTR501ALS
MOD-LTR501ALS
Olimex LTD
UEXT BOARD LTR-501ALS-01 SENSOR
MOD-MPU9150
MOD-MPU9150
Olimex LTD
UEXT BOARD MPU9150 9-AXIS MOTION
MOD-MRF89-868
MOD-MRF89-868
Olimex LTD
UEXT BRD MRF89XAM8A TRANSCEIVER
MOD-VGA-32MB
MOD-VGA-32MB
Olimex LTD
MOD GAMEDUINO VGA SHIELD
MOD-NRF8001 Compare Parts
  • MOD-NRF8001 vs MOD-MRF89-868
  • MOD-NRF8001 vs MOD-MPU9150
  • MOD-NRF8001 vs MOD-LTR501ALS
  • MOD-NRF8001 vs MOD-LED8X8RGB
  • MOD-NRF8001 vs MOD-LED8X8
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…