ESP32-S2-DEVKITM-1
ESP32-S2-DEVKITM-1
Active
Description:  ESP32-S2-MINI-1 DEV BRD
Manufacturer:  Espressif Systems
History Price: $8
In Stock: 11600
ESP32-S2-DEVKITM-1 Specification
Specification
Part No
ESP32-S2-DEVKITM-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
ESP32-S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-S2
Type
Board(s)
ESP32-S2-DEVKITM-1 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-S2-DEVKITM-1 Description

## Introduction to Espressif Systems ESP32-S2-DEVKITM-1

The ESP32-S2-DEVKITM-1 is a powerful development board created by Espressif Systems, designed to leverage the capabilities of the ESP32-S2 microcontroller. This board is ideal for a wide range of applications in the Internet of Things (IoT) domain, including smart home devices, industrial automation, and various connected projects. With its advanced features, excellent connectivity options, and user-friendly design, the ESP32-S2-DEVKITM-1 serves as a robust platform for developers and hobbyists alike.

## Technical Specifications

Here are the detailed specifications and features of the ESP32-S2-DEVKITM-1:

## 1. Microcontroller Specifications

- Microcontroller: ESP32-S2
- Architecture: Xtensa® 32-bit LX7
- Clock Speed: Up to 240 MHz
- Cores: Single-core processor

## 2. Memory

- Flash Memory: 4 MB (variations may exist based on the specific model)
- SRAM: 320 KB

## 3. Connectivity

- Wi-Fi:
- Standards: 802.11 b/g/n
- Security: WPA/WPA2, WEP, and open authentication
- Modes: Station mode, soft AP (Access Point) mode
- Bluetooth:
- Version: Bluetooth 5.0
- Type: BLE (Bluetooth Low Energy)

## 4. GPIO and Peripheral Interfaces

- General-Purpose Input/Output (GPIO): Up to 43 GPIO pins
- Communication Interfaces:
- I2C: 2 interfaces available
- SPI: 3 SPI interfaces
- UART: 3 UART interfaces
- Analog Interfaces:
- ADC: 20 channels of 12-bit ADC
- DAC: 2 channels of 8-bit DAC
- PWM: Support for PWM control for motor and light dimming applications

## 5. Power Management

- Operating Voltage: 3.3 V
- Current Consumption:
- Active mode: Up to 160 mA
- Deep sleep mode:
ESP32-S2-DEVKITM-1 Compare Parts
  • ESP32-S2-DEVKITM-1 vs ESP-WROVER-KIT-VB
  • ESP32-S2-DEVKITM-1 vs ESP-LAUNCHER
  • ESP32-S2-DEVKITM-1 vs ESP-BAT8
  • ESP32-S2-DEVKITM-1 vs ESP-BAT32
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB-BAT-BOX
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB-BAT
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB
  • ESP32-S2-DEVKITM-1 vs ESP8266-DEVKITC-02U-F
  • ESP32-S2-DEVKITM-1 vs ESP8266-DEVKITC-02D-F
  • ESP32-S2-DEVKITM-1 vs ESP32-WROVER-KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-VAQUITA-DSPG
  • ESP32-S2-DEVKITM-1 vs ESP32-SENSE KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-USB-OTG
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N8
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1RI
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1R
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1MI
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1M
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-KALUGA-1
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITM-1U
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1U
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1RU
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1R
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-ISO-EA
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-ISO
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-EA
  • ESP32-S2-DEVKITM-1 vs ESP32-POE
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-KIT-F
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-DEVKITM-2U
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-DEVKITM-2
  • ESP32-S2-DEVKITM-1 vs ESP32-MESHKIT-SENSE
  • ESP32-S2-DEVKITM-1 vs ESP32-MESHKIT
  • ESP32-S2-DEVKITM-1 vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend