☰
ESP32-S2-DEVKITM-1
ESP32-S2-DEVKITM-1
Active
Description:  ESP32-S2-MINI-1 DEV BRD
Manufacturer:  Espressif Systems
History Price: $8
In Stock: 39280
ESP32-S2-DEVKITM-1 Specification
Specification
Part No
ESP32-S2-DEVKITM-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Espressif Systems
Series
ESP32-S
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN)
For Use With/Related Products
2.4GHz
Supplied Contents
ESP32-S2
Type
Board(s)
ESP32-S2-DEVKITM-1 Related Parts
ESP THREAD BR-ZIGBEE GW
ESP THREAD BR-ZIGBEE GW
Espressif Systems
ESP THREAD BORDER ROUTER/ZIGBEE
ESP002
ESP002
Pimoroni Ltd
PUCK.JS
ESP004
ESP004
Pimoroni Ltd
MDBT42Q BREAKOUT
ESP005
ESP005
Pimoroni Ltd
ESPRUINO PIXL.JS
ESP32-AZURE IOT KIT
ESP32-AZURE IOT KIT
Espressif Systems
ESP32 IOT KIT, INTEGRATES ESP32-
ESP32-C3-01M-KIT
ESP32-C3-01M-KIT
RF Solutions
DEV BOARD FOR ESP-C3-01M
ESP32-C3-12F-KIT
ESP32-C3-12F-KIT
RF Solutions
DEV BOARD FOR ESP-C3-12F
ESP32-C3-13-KIT
ESP32-C3-13-KIT
RF Solutions
DEV BOARD FOR ESP-C3-13
ESP32-C3-13U-KIT
ESP32-C3-13U-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-13U
ESP32-C3-32S-KIT
ESP32-C3-32S-KIT
RF Solutions
DEV BOARD FOR ESP32-C3-32S
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
ESP32-C3-AWS-EXPRESSLINK-DEVKIT
Espressif Systems
THE ESP32-C3-AWS-EXPRESSLINK-DEV
ESP32-C3-DEVKITC-02
ESP32-C3-DEVKITC-02
Espressif Systems
ESP32-C3-WROOM-02 DEV BRD
ESP32-S2-DEVKITM-1 Description

The ESP32-S2-DEVKITM-1 is a powerful development board created by Espressif Systems, designed to leverage the capabilities of the ESP32-S2 microcontroller. This board is ideal for a wide range of applications in the Internet of Things (IoT) domain, including smart home devices, industrial automation, and various connected projects. With its advanced features, excellent connectivity options, and user-friendly design, the ESP32-S2-DEVKITM-1 serves as a robust platform for developers and hobbyists alike.

## Technical Specifications

Here are the detailed specifications and features of the ESP32-S2-DEVKITM-1:

## 1. Microcontroller Specifications

- Microcontroller: ESP32-S2
- Architecture: Xtensa® 32-bit LX7
- Clock Speed: Up to 240 MHz
- Cores: Single-core processor

## 2. Memory

- Flash Memory: 4 MB (variations may exist based on the specific model)
- SRAM: 320 KB

## 3. Connectivity

- Wi-Fi:
- Standards: 802.11 b/g/n
- Security: WPA/WPA2, WEP, and open authentication
- Modes: Station mode, soft AP (Access Point) mode
- Bluetooth:
- Version: Bluetooth 5.0
- Type: BLE (Bluetooth Low Energy)

## 4. GPIO and Peripheral Interfaces

- General-Purpose Input/Output (GPIO): Up to 43 GPIO pins
- Communication Interfaces:
- I2C: 2 interfaces available
- SPI: 3 SPI interfaces
- UART: 3 UART interfaces
- Analog Interfaces:
- ADC: 20 channels of 12-bit ADC
- DAC: 2 channels of 8-bit DAC
- PWM: Support for PWM control for motor and light dimming applications

## 5. Power Management

- Operating Voltage: 3.3 V
- Current Consumption:
- Active mode: Up to 160 mA
- Deep sleep mode: <10 µA

## 6. Package and Size

- Form Factor: Compact and easy-to-use layout
- Dimensions: 25 mm x 50 mm (approximately)

## 7. Development Environment

- Supported Development Frameworks:
- Espressif IoT Development Framework (ESP-IDF)
- Arduino IDE support
- MicroPython compatibility

## 8. Debugging Features

- Debugging Interface: JTAG for debugging and programming

## Features and Advantages

- Integrated USB-C Interface: For power supply and programming, ensuring a modern connectivity standard.
- Rich Peripheral Set: The wide array of GPIOs and communication interfaces enables diverse application development.
- Low Power Consumption Modes: The device supports various low-power modes, making it suitable for battery-operated applications.
- Flexible Development: The support for multiple programming environments (Arduino, ESP-IDF, MicroPython) provides flexibility for developers of all skill levels.

## Applications

The ESP32-S2-DEVKITM-1 is suitable for various applications, such as:

- Smart Home Devices: Ideal for developing smart lighting, security systems, and home automation controls.
- Wearable Technology: Perfect for health monitoring devices and fitness trackers due to its low power consumption and wireless connectivity.
- Industrial IoT: Useful in sensor networks, industrial automation systems, and remote monitoring applications.
- Consumer Electronics: Can be integrated into smart appliances, remote controls, and gaming devices.

## Conclusion

The ESP32-S2-DEVKITM-1 by Espressif Systems is a feature-rich development board that provides an excellent platform for creating a wide array of IoT applications. With its powerful microcontroller, extensive connectivity options, and flexible programming environment, this board is suitable for both beginners and experienced developers. Its combination of high performance, low power consumption, and robust features makes the ESP32-S2-DEVKITM-1 an attractive choice for anyone looking to explore the potential of connected devices and smart applications.
ESP32-S2-DEVKITM-1 Compare Parts
  • ESP32-S2-DEVKITM-1 vs ESP-WROVER-KIT-VB
  • ESP32-S2-DEVKITM-1 vs ESP-LAUNCHER
  • ESP32-S2-DEVKITM-1 vs ESP-BAT8
  • ESP32-S2-DEVKITM-1 vs ESP-BAT32
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB-BAT-BOX
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB-BAT
  • ESP32-S2-DEVKITM-1 vs ESP8266-EVB
  • ESP32-S2-DEVKITM-1 vs ESP8266-DEVKITC-02U-F
  • ESP32-S2-DEVKITM-1 vs ESP8266-DEVKITC-02D-F
  • ESP32-S2-DEVKITM-1 vs ESP32-WROVER-KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-VAQUITA-DSPG
  • ESP32-S2-DEVKITM-1 vs ESP32-SENSE KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-USB-OTG
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1U-N8R8
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N8R2
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N8
  • ESP32-S2-DEVKITM-1 vs ESP32-S3-DEVKITC-1-N32R8V
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1RI
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1R
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1MI
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-SAOLA-1M
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-KALUGA-1
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-HMI-DEVKIT-1
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITM-1U
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1U
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1RU
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1R
  • ESP32-S2-DEVKITM-1 vs ESP32-S2-DEVKITC-1
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-ISO-EA
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-ISO
  • ESP32-S2-DEVKITM-1 vs ESP32-POE-EA
  • ESP32-S2-DEVKITM-1 vs ESP32-POE
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-V3-ZERO-DEVKIT
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-KIT-F
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-KIT
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-DEVKITM-2U
  • ESP32-S2-DEVKITM-1 vs ESP32-PICO-DEVKITM-2
  • ESP32-S2-DEVKITM-1 vs ESP32-MESHKIT-SENSE
  • ESP32-S2-DEVKITM-1 vs ESP32-MESHKIT
  • ESP32-S2-DEVKITM-1 vs ESP32-LYRAT-MINI
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci