☰
2012417
2012417
Active
Description:  MICRO:BIT V2 CLUB BUNDLE
Manufacturer:  OKdo
Datasheet:   2012417 Datasheet
History Price: $233.56
In Stock: 22560
2012417 Specification
Specification
Part No
2012417
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
OKdo
Series
micro:bit
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-M4
Platform
micro:bit v2
Utilized IC / Part
nRF52833
Mounting Type
Fixed
Contents
Board(s)
2012417 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much