☰
RD-UAMP-SENSOR
RD-UAMP-SENSOR
Active
Description:  SUB-A CURRENT SENSOR BOARD
Manufacturer:  NXP Semiconductors
History Price: $172.48
In Stock: 29520
RD-UAMP-SENSOR Specification
Specification
Part No
RD-UAMP-SENSOR
Category
Sensor Evaluation Boards
Manufacturer
NXP Semiconductors
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Current Sensor
Sensing Range
60nA ~ 5mA
Interface
I2C
Sensitivity
-
Voltage - Supply
3.3V
Embedded
Yes, MCU
Supplied Contents
Board(s)
Utilized IC / Part
-
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description